The ENC-03MA-R is a gyroscope sensor manufactured by Murata Electronics North America. This sensor is designed to measure angular velocity, also known as rotational speed. Gyroscopes are essential components in systems requiring precise orientation and motion control. The ENC-03MA-R is known for its compact size and reliable performance, making it suitable for a variety of applications.
Applications
- Robotics
- Navigation systems
- Camera stabilization
- Inertial Measurement Units (IMUs)
- Automotive stability control
Features
- Compact size
- High accuracy
- Low power consumption
- Analog output
- RoHS compliant
- Durable construction
Benefits
- Precise motion sensing: Provides accurate measurement of angular velocity for reliable orientation control.
- Space-saving design: The compact size allows for integration into space-constrained applications.
- Energy efficient: Low power consumption extends battery life in portable devices.
- Easy integration: The analog output simplifies interfacing with microcontrollers and other electronic systems.
- Robust performance: Withstands harsh environmental conditions, ensuring reliable operation in demanding applications.
Technical Specifications
The ENC-03MA-R typically operates with a supply voltage of 5V. The angular rate range is typically ±300 °/s. The sensitivity and bias stability are key parameters affecting the accuracy of the gyroscope. Detailed specifications, including sensitivity, bias stability, noise characteristics, and operating temperature range, can be found in the manufacturer's datasheet. This gyroscope is commonly used in robotics for navigation and control, as well as in camera stabilization systems to compensate for unwanted motion.