EN
  • EN
  • DE

ADZS-AD2428MINI

Part No ADZS-AD2428MINI
Manufacturer Analog Devices Inc.
Catalog Evaluation and Demonstration Boards and Kits
Description MASTER, LOCAL POWER + BUS POWER / Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr Analog Devices Inc.
Package Bulk
Supplied Contents Board(s)
Base Product Number ADZS
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1345424-ADZS-AD2428MINI
Ultra Librarian 3D Model Ultra Librarian ADZS-AD2428MINI CAD Model

Description

ADZS-AD2428MINI from Analog Devices Inc.

The ADZS-AD2428MINI is a compact and versatile product designed by Analog Devices Inc., a leader in the semiconductor industry. This innovative solution is part of the A2B® (Automotive Audio Bus) product family and serves as a mini evaluation board for the AD2428 A2B transceiver. It is meticulously engineered to provide a simplified and effective way for developers and engineers to assess the capabilities of A2B technology in audio and control applications.

At the heart of the ADZS-AD2428MINI is the AD2428 transceiver, which is known for its ability to deliver high-fidelity audio while simultaneously providing system control data with minimal latency. The transceiver is designed for use in complex automotive audio networks but can be applied in a variety of other audio networking scenarios due to its flexibility and performance.

The evaluation board facilitates easy access to the transceiver's features, enabling users to explore the benefits of A2B technology, such as reduced cabling weight, simplified system design, and scalability. It comes equipped with a range of I/O options and supports daisy-chaining of multiple devices, making it ideal for creating sophisticated audio topologies.

Key features of the ADZS-AD2428MINI include:

  • Support for A2B technology enabling high-quality audio data transmission over unshielded twisted pair wires.
  • Capability to reduce system complexity and wiring in audio networks, leading to cost and weight savings.
  • Integrated PHY and DSP for superior audio processing capabilities.
  • Compatibility with a wide range of microcontrollers and DSPs through I2C and GPIO interfaces.
  • Provision for multiple device interconnection, supporting complex audio system configurations.

Whether you are a professional in automotive audio system design, a hobbyist working on home audio projects, or an audio engineer looking to innovate, the ADZS-AD2428MINI from Analog Devices Inc. offers a practical platform to develop and test audio systems with cutting-edge A2B technology.

You May Also Be Interested in

Analog Devices Inc.
EVAL BOARD MCU / Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADV7181CLQ / ADV7181CLQ Video Decoder Video Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR HMC723LP3E / HMC723LP3E * Logic Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess