EN
  • EN
  • DE

ESQT-106-03-F-S-350-003

Part No ESQT-106-03-F-S-350-003
Manufacturer Samtec Inc.
Catalog OEM Parts (C - E)
Description Conn Board Stacker RCP 6 POS 2mm Solder ST Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984116-ESQT-106-03-F-S-350-003
Categories OEM Parts(C-E)
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESQT-106-03-F-S-350-003 CAD Model

Description

The ESQT-106-03-F-S-350-003 is a socket strip connector from Samtec Inc., part of their ESQT series. This is a high-speed, high-density socket strip designed for board-to-board connections, commonly used for mating with terminal strips or headers.

Applications

  • Board-to-Board Connections: Provides a reliable connection between two PCBs.
  • High-Speed Data Transmission: Suitable for applications requiring fast data transfer rates.
  • Medical Equipment: Used in medical devices where reliable and compact connections are necessary.
  • Industrial Automation: Found in industrial control systems for connecting various modules.
  • Telecommunications Equipment: Used in telecom applications for board-to-board connectivity.

Features

  • Number of Positions: Features 6 positions per row ('106' indicates 6 positions).
  • Number of Rows: Single row configuration (indicated by the 'S' after the 'F').
  • Contact Material: High-quality contact material for enhanced conductivity.
  • Terminal Type: Surface mount termination for easy and reliable soldering.
  • Pitch: Fine pitch for high-density connections.

Benefits

  • Reliable Connection: Provides a secure and stable connection between boards.
  • High Density: Offers a high number of connections in a small footprint.
  • Easy Assembly: Surface mount termination simplifies the soldering process.
  • Durable Construction: Ensures long-term reliability.

Additional Details

The 'ESQT' series from Samtec is known for its high performance and reliability in board-to-board applications. The 'F' in the part number likely indicates a specific plating option (e.g., gold flash). The '-350' likely indicates the mating post height (0.350 inches), and '-003' might designate a specific option or variation within the series. Always refer to the Samtec datasheet for detailed mechanical and electrical characteristics to ensure proper application and performance.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0227
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
ON Semiconductor
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7859 $62.5065
80+ $1.4654 $117.2320
125+ $1.4196 $177.4500
170+ $1.3738 $233.5460
220+ $1.3280 $292.1600
295+ $1.1906 $351.2270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 250 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess