EN
  • EN
  • DE

ADM1293-1AACPZ

Part No ADM1293-1AACPZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Energy Metering
Description IC MONITOR QUAD UV/OV 16LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Single Phase Meter IC 16-LFCSP-WQ (4x4)
Manufacturer Analog Devices Inc.
Package Tray
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-WQFN Exposed Pad, CSP
Case / Package 16-LFCSP-WQ (4x4)
Family Name ADM1293
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860106-ADM1293-1AACPZ
Ultra Librarian 3D Model Ultra Librarian ADM1293-1AACPZ CAD Model

Description

ADM1293-1AACPZ Power Monitoring IC from Analog Devices Inc.

The ADM1293-1AACPZ is a sophisticated power monitoring integrated circuit (IC) developed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This advanced IC is designed to provide precise measurements of power supply current, voltage, and power for server, telecom, and other distributed power systems. It is an essential component for systems requiring reliable power management and monitoring to ensure safe and efficient operation.

Featuring a 12-bit analog-to-digital converter (ADC), the ADM1293-1AACPZ delivers high accuracy in measuring both current and voltage. It can measure current across a shunt resistor, which allows for the monitoring of power supply performance without interrupting the power path. The inclusion of a digital power accumulator enables the IC to calculate power consumption and energy usage, which is critical for energy-efficient system design and operation.

The ADM1293-1AACPZ is housed in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) with dimensions of 5x5 mm, making it suitable for space-constrained applications. Its small form factor does not compromise its robustness and reliability, as it is designed to withstand harsh industrial environments.

One of the key features of this power monitoring IC is its PMBus™ (Power Management Bus) interface. This industry-standard, open-standard digital interface allows for easy integration into system designs and provides a communication protocol through which system components can exchange detailed information. This enables system designers to implement sophisticated power management strategies, such as dynamic voltage scaling, which can lead to significant energy savings.

The ADM1293-1AACPZ also supports daisy-chaining of multiple devices, which simplifies the monitoring of multiple power rails in a system. This feature is especially beneficial for complex systems with numerous power domains, as it helps to reduce wiring complexity and improve system reliability.

In summary, the ADM1293-1AACPZ from Analog Devices Inc. is a high-performance, feature-rich power monitoring IC that offers precise measurements, robust communication capabilities, and is designed to meet the demands of modern power management applications. Its compact size, coupled with its advanced features, makes it an ideal choice for designers looking to enhance the efficiency and reliability of their power systems.

You May Also Be Interested in

Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Maxim Integrated
IC ENERGY MEASUREMENT QFN
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
SHANGHAI BELLING CO., LTD.
3V~3.6V 3mA TSSOP-14 Energy Metering RoHS
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Microchip Technology
IC ENERGY METER SSOP / Meter IC
Lowest to $8.1612
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us
Analog Devices Inc.
IC ENERGY MANAGEMENT / Meter IC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.3414 $57.3656
9+ $11.7673 $105.9057
14+ $11.3996 $159.5944
19+ $11.0319 $209.6061
24+ $10.6641 $255.9384
32+ $9.5609 $305.9488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess