EN
  • EN
  • DE

ADL9006ACGZN

Part No ADL9006ACGZN
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description 2 GHZ TO 30 GHZ LNA / RF Amplifier IC General Purpose 2GHz ~ 28GHz 32-LFCSP-CAV (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Amplifiers
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 2GHz ~ 28GHz
P1dB 20dBm
Gain 15.5dB
Noise Figure 4dB
RF Type General Purpose
Voltage - Supply 4V ~ 7V
Current - Supply 53mA
Test Frequency 2GHz ~ 6GHz
Mounting Surface Mount
Case / Package 32-LFQFN Exposed Pad, CSP
Supplier Device Package 32-LFCSP-CAV (5x5)
Base Product Number ADL9006
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-ADL9006ACGZN,-2735-ADL9006ACGZN
Standard Package 1
Win Source Part Number 1320988-ADL9006ACGZN
Ultra Librarian 3D Model Ultra Librarian ADL9006ACGZN CAD Model

Description

Analog Devices Inc. ADL9006ACGZN Product Overview

The ADL9006ACGZN is a cutting-edge component manufactured by Analog Devices Inc., a company renowned for its high-performance analog, mixed-signal, and digital signal processing integrated circuits (ICs). This product stands as a testament to the company's commitment to innovation and quality in the field of semiconductor technology.

Key Features

  • High-Performance: The ADL9006ACGZN is designed to deliver exceptional performance, making it suitable for demanding applications that require reliable and efficient signal processing.
  • Versatility: This component is versatile and can be used in a variety of electronic systems, ranging from telecommunications to industrial automation, ensuring broad compatibility and utility.
  • Power Efficiency: With an emphasis on power conservation, the ADL9006ACGZN is engineered to minimize power consumption without compromising on performance, making it ideal for portable and battery-powered devices.
  • Robust Design: The robust design of the ADL9006ACGZN ensures that it can withstand the rigors of real-world applications, providing consistent performance over a wide range of operating conditions.

Applications

The ADL9006ACGZN is suitable for a variety of applications where high-quality signal processing is essential. Some of the typical applications include:

  • Wireless infrastructure
  • Instrumentation and measurement systems
  • High-speed data acquisition
  • Automotive electronics
  • Medical imaging devices

Technical Specifications

As a product of Analog Devices Inc., the ADL9006ACGZN comes with a set of technical specifications that ensure its suitability for high-performance applications. These specifications include a specific operating temperature range, voltage requirements, and packaging details that are critical for system designers and engineers when integrating the component into their designs.

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality, and the ADL9006ACGZN is no exception. It undergoes rigorous testing and quality assurance processes to ensure that it meets the stringent requirements set forth by the industry and the company itself. Customers can trust in the reliability and longevity of this component when used in their electronic systems.

For detailed technical data, sample requests, or to inquire about bulk purchasing options, interested parties should visit the official Analog Devices Inc. website or contact authorized distributors.

You May Also Be Interested in

Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $8.7313
Analog Devices Inc.
IC AMP CELLULAR 0HZ-6GHZ MICRO-P / RF Amplifier IC Cellular, CATV 0Hz ~ 6GHz Micro-P
Lowest to $4.8750
Analog Devices Inc.
IC RF AMP 2GHZ-28GHZ 16CLCC / RF Amplifier IC 2GHz ~ 28GHz 16-CLCC-HS (6x6)
Lowest to $498.4963
Analog Devices Inc.
IC RF AMP GPS 600MHZ-20GHZ 24QFN / RF Amplifier IC General Purpose 600MHz ~ 20GHz 24-QFN (4x4)
Lowest to $2,522.3881
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
NXP / Nexperia
AIRFAST POWER AMPLIFIER MODULE,
Need more? Email Us
Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Nisshinbo Micro Devices Inc.
IC RF AMP GNSS 6ESON / RF Amplifier IC GNSS 1.164GHz ~ 1.3GHz, 1.559GHz ~ 1.61GHz 6-ESON (1.6x1.6)
Lowest to $1.7205
Analog Devices Inc.
50-90GHZ LNA DIE / RF Amplifier IC General Purpose 50GHz ~ 95GHz Die
Lowest to $375.3750

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $353.2941 $353.2941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess