EN
  • EN
  • DE

ADAU1463WBCPZ150

Part No ADAU1463WBCPZ150
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description 32BIT SIGMADSP AUDIO 16K/48K
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer Analog Devices Inc.
Packaging Tray
Type Sigma
Interface I2C, SPI
Clock Rate 147.456MHz
Non-Volatile Memory ROM (64kB)
On-Chip RAM 192kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 88-VFQFN Exposed Pad, CSP
Supplier Device Package 88-LFCSP (12x12)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-ADAU1463WBCPZ150,ADAU1463WBCPZ150-ND,-2735-ADAU1463WBCPZ150
Standard Package 1
Win Source Part Number 1321802-ADAU1463WBCPZ150
Ultra Librarian 3D Model Ultra Librarian ADAU1463WBCPZ150 CAD Model

Description

ADAU1463WBCPZ150 Audio DSP

The ADAU1463WBCPZ150 is a cutting-edge audio digital signal processor (DSP) brought to you by Analog Devices Inc., a leader in high-performance signal processing technology. This advanced audio processor is designed to deliver superior sound quality and extensive signal processing capabilities for a wide range of audio applications.

Key Features:

  • High Performance: The ADAU1463WBCPZ150 boasts a powerful 32-bit signal processing engine, enabling it to handle complex audio algorithms with ease.
  • Ample Processing Power: With its 300 MHz core, this DSP can execute up to 6144 SIMD instructions per sample at 48 kHz, making it suitable for high-fidelity audio systems.
  • Flexible Audio I/O: It supports a variety of audio input and output configurations, accommodating a broad spectrum of audio formats and interfaces.
  • Advanced Connectivity: The device includes I2C, SPI, and Serial Port interfaces for control and data transfer, ensuring compatibility with most systems.
  • Low Power Consumption: Designed for efficiency, the ADAU1463WBCPZ150 offers low power operation without compromising performance, ideal for portable and automotive applications.
  • Compact Form Factor: Housed in a 72-lead LFCSP (Lead Frame Chip Scale Package), it is optimized for space-constrained applications.

Applications:

The ADAU1463WBCPZ150 is versatile and can be used in various applications, including:

  • Professional and consumer audio systems
  • Automotive audio processing
  • Sound bars and digital speakers
  • Home theater systems
  • Digital mixing consoles
  • Effects processors

Conclusion:

The ADAU1463WBCPZ150 from Analog Devices Inc. represents a state-of-the-art solution for audio signal processing, offering an impeccable balance of power, flexibility, and efficiency. Whether for professional audio equipment or consumer electronics, this DSP is engineered to meet the most demanding audio processing requirements, making it an excellent choice for designers looking to push the boundaries of audio performance.

You May Also Be Interested in

NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 100MHZ 196-MAPBGA
Need more? Email Us
Texas Instruments
DIGITAL SIGNAL PROCESSOR
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.9521 $53.9042
5+ $22.1145 $110.5725
8+ $21.4234 $171.3872
10+ $20.7324 $207.3240
13+ $20.0413 $260.5369
17+ $17.9681 $305.4577
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess