EN
  • EN
  • DE

SPAKDSP303VF100

Part No SPAKDSP303VF100
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP 24BIT 100MHZ 196-MAPBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr NXP USA Inc.
Series DSP563xx
Product Status Obsolete
Type Fixed Point
Interface Host Interface, SSI, SCI
Clock Rate 100MHz
Non-Volatile Memory ROM (576B)
On-Chip RAM 24kB
Voltage - I/O 3.30V
Voltage - Core 3.30V
Temperature Range - Operating -40°C ~ 105°C (TJ)
Mounting SMD (SMT)
Package / Case 196-LBGA
Supplier Device Package 196-LBGA (15x15)
Base Product Number SPAKD
Standard Package 2
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265156-SPAKDSP303VF100
Ultra Librarian 3D Model Ultra Librarian SPAKDSP303VF100 CAD Model

Description

The SPAKDSP303VF100 is a cutting-edge product from NXP, a global leader in secure connectivity solutions for embedded applications. This product is designed to meet the demanding needs of modern embedded systems, offering a robust set of features that make it ideal for a wide range of applications.

Key Features

  • High-Performance DSP: At the core of the SPAKDSP303VF100 is a powerful digital signal processor (DSP) that provides exceptional computational capabilities. This makes it suitable for intensive signal processing tasks in applications such as audio processing, telecommunications, and industrial control systems.
  • Advanced Architecture: The device boasts an advanced architecture that supports high-speed data transfers and efficient processing. This ensures that applications run smoothly and responsively, even under heavy workloads.
  • Flexible Connectivity: With a range of connectivity options, including high-speed interfaces and support for multiple communication protocols, the SPAKDSP303VF100 provides the flexibility needed to integrate into various systems and networks.
  • Robust Security Features: NXP's commitment to security is evident in the SPAKDSP303VF100, which includes features designed to protect against unauthorized access and ensure data integrity. This makes it an excellent choice for applications that require secure operations.
  • Energy Efficiency: Despite its powerful performance, the SPAKDSP303VF100 is designed with energy efficiency in mind. This helps to minimize power consumption, making it an eco-friendly choice for energy-sensitive applications.

Applications

The SPAKDSP303VF100 is versatile and can be used in a variety of applications. Its high-performance DSP is particularly well-suited for:

  • Audio and voice processing
  • Wireless communications
  • Medical imaging
  • Automotive systems
  • Industrial control and automation

With its combination of performance, connectivity, and security, the SPAKDSP303VF100 from NXP is an excellent choice for developers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC FIXED-POINT DSP 697-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Texas Instruments
IC DSP FLOATING POINT
Lowest to $33.5244
Cirrus Logic Inc.
IC AUDIO SOC SGL 32BIT 100LQFP
Lowest to $15.1270
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Lowest to $407.0138
Texas Instruments
IC FIXED-POINT DSP 548-FCBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess