EN
  • EN
  • DE

ADA4500-2ARMZ-R7

Part No ADA4500-2ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tape & Reel
Amplifier Type General Purpose
Number of Circuits 2
Output Type Rail-to-Rail
Slew Rate 5.5V/µs
Gain Bandwidth Product 10 MHz
-3db Bandwidth 19.2 MHz
Current - Input Bias 0.7 pA
Voltage - Input Offset 120 µV
Current - Supply 1.5mA (x2 Channels)
Current - Output / Channel 75 mA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number ADA4500
Other Names 505-ADA4500-2ARMZ-R7TR,ADA4500-2ARMZ-R7,ADA4500-2ARMZ-R7TR,ADA4500-2ARMZ-R7DKR,-2735-ADA4500-2ARMZ-R7CT,-2735-ADA4500-2ARMZ-R7DKR,505-ADA4500-2ARMZ-R7CT,ADA4500-2ARMZ-R7DKR,ADA4500-2ARMZ-R7CT,ADA4500-2ARMZ-R7CT,ADA4500-2ARMZ-R7TR,505-ADA4500-2ARMZ-R7DKR
Standard Package 1,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 1260571-ADA4500-2ARMZ-R7
Ultra Librarian 3D Model Ultra Librarian ADA4500-2ARMZ-R7 CAD Model

Description

Analog Devices Inc. ADA4500-2ARMZ-R7 Precision Operational Amplifier

The ADA4500-2ARMZ-R7 is a high-performance, precision operational amplifier from the renowned manufacturer Analog Devices Inc. This particular model is part of the ADA4500 series, which is known for its low noise, low input bias current, and low power consumption, making it an excellent choice for a wide range of applications.

Encased in a compact MSOP-8 package, this dual-channel op-amp is designed to operate at a supply voltage range of 4.5 V to 16 V, providing users with flexibility in various power environments. With its rail-to-rail input/output (I/O) capabilities, the ADA4500-2ARMZ-R7 ensures maximum dynamic range, which is particularly beneficial in single-supply operations and in systems where power efficiency is critical.

The ADA4500-2ARMZ-R7 boasts a low offset voltage of just 125 µV and an offset voltage drift of merely 1 µV/°C, ensuring precision and stability over a wide temperature range, which is crucial for sensitive instrumentation and control systems. Additionally, the low input bias current of 1 pA makes this op-amp suitable for applications that require high input impedance, such as sensor interfaces and charge amplification circuits.

With a low noise density of 11 nV/√Hz at 1 kHz, the ADA4500-2ARMZ-R7 is ideal for audio applications and signal conditioning in medical devices, where clean and accurate signal amplification is necessary. Its slew rate of 0.7 V/µs and gain bandwidth product of 10 MHz further contribute to its high-performance characteristics, allowing for fast and efficient signal processing.

The ADA4500-2ARMZ-R7 is also characterized by its robustness, featuring overvoltage protection for phase reversal immunity, which ensures that the output remains stable and predictable even when the input voltage exceeds the power supply rails. This makes the op-amp a reliable choice for industrial applications, including control systems and automation.

In summary, the ADA4500-2ARMZ-R7 from Analog Devices Inc. is a versatile and reliable precision operational amplifier that offers an excellent balance of performance, power efficiency, and protection features, making it an ideal component for a multitude of electronic designs.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9700 $50.4900
36+ $2.7820 $100.1520
56+ $2.6880 $150.5280
80+ $2.5000 $200.0000
104+ $2.4061 $250.2344
130+ $2.3121 $300.5730
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,240 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess