EN
  • EN
  • DE

TWR-5/3000-15/500-D12A-C

Part No TWR-5/3000-15/500-D12A-C
Manufacturer Murata Power Solutions Inc.
Catalog Board Mount Modules
Description 40W DC/DC-Converter 'POWERLINE' 2"x2" 1.6kV reg 2:
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Current - Output 1 3 A
Current - Output 2 500 mA
Current - Output 3 500 mA
Depth 50.8 mm
Efficiency 82 %
Height 11.43 mm
Isolation Isolated
Isolation Voltage 1.5 kV
Lead Free Yes
Length 50.8 mm
Max Input Voltage 36 V
Max Input Voltage (DC) 36 V
Maximum Operating Temperature 100 °C
Max Output Current 3 A
Max Output Power 20 W
Max Output Voltage 15 V
Max Power Dissipation 20 W
Min Input Voltage 9 V
Min Input Voltage (DC) 9 V
Min Operating Temperature -40 °C
Min Output Voltage 15 V
Mount Through Hole
Nominal Input Voltage 12 V
Nominal Output Voltage -12 V
Number of Outputs 3
Number of Pins 7
Operating Supply Voltage 12 V
Output Current 3 A
Output Power 20 W
Output Voltage 5 V
Power Rating 20 W
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Schedule B 8542390000
Voltage - Output 1 5 V
Voltage - Output 2 15 V
Voltage - Output 3 15 V
Weight 77 g
Width 50.8 mm
Win Source Part Number 1039275-TWR-5/3000-15/500-D12A-C
Categories Board Mount Modules
Manufacturer Murata Power Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TWR-5/3000-15/500-D12A-C CAD Model

Description

The TWR-5/3000-15/500-D12A-C from Murata Power Solutions Inc. is a highly efficient power supply solution with an isolated feature.

  • Product Name: TWR-5/3000-15/500-D12A-C
  • Manufacturer: Murata Power Solutions Inc.
  • Feature: Isolated
  • Application: Board Mount Modules
  • Case / Package: DIP
  • Operating Supply Voltage: 12 V
  • Isolation Voltage: 1.5 kV
  • Number of Outputs: 3
  • Output Current: 3 A
  • Voltage - Output 1: 5 V
  • Voltage - Output 2: 15 V
  • Voltage - Output 3: 15 V
  • Efficiency: 82%
  • Output Power: 20 W
  • Dimension: 50.8 mm x 50.8 mm x 11.43 mm
  • Weight: 77 g
  • Number of Pins: 7
  • Maximum Input Voltage: 36 V
  • Minimum Input Voltage: 9 V
  • Maximum Output Voltage: 15 V
  • Nominal Input Voltage: 12 V
  • Nominal Output Voltage: -12 V
  • Current - Output 1: 3 A
  • Current - Output 2: 500 mA
  • Current - Output 3: 500 mA
  • Lead-Free: Yes
  • RoHS Compliant: Yes
  • Radiation Hardening: No
  • Maximum Operating Temperature: 100 °C
  • Minimum Operating Temperature: -40 °C
  • Schedule B: 8542390000
  • REACH SVHC: No SVHC

You May Also Be Interested in

Infineon Technologies
Module DC-DC 1-OUT 5V 3A 15W 10-Pin AHE
Need more? Email Us
Power Mate Technology Co., LTD
Dc-dc Converter 10 Watts Output Power
Need more? Email Us
Power-One
Module DC-DC 1-OUT 24V 0.35A 16.8W 9-Pin
Lowest to $291.2610
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Need more? Email Us
Flex Power Modules
DC DC CONVERTER 12V 264W / Intermediate Bus Converter, Digital DC DC Converter 1 Output 12V 22A 36V - 75V Input
Lowest to $150.6524
Murata Power Solutions Inc.
DC DC CONVERTER 5V 15W / Isolated Module DC DC Converter 1 Output 5V 3A 9V - 36V Input
Lowest to $49.6986
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 9V - 18V Input
Lowest to $106.1919
Cosel USA, Inc.
DC DC CONVERTER 5V / Isolated Module DC DC Converter 1 Output 5V 4A 18V - 36V Input
Lowest to $167.8322
TDK-Lambda Americas Inc.
DC DC CONVERTER 1.8V 45W / Isolated Module DC DC Converter 1 Output 1.8V 25A 36V - 76V Input
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess