EN
  • EN
  • DE

ADA4098-1BUJZ-R5

Part No ADA4098-1BUJZ-R5
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT TSOT6 / General Purpose Amplifier 1 Circuit Rail-to-Rail TSOT-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.85V/µs
Gain Bandwidth Product 1.05 MHz
Current - Input Bias 350 pA
Voltage - Input Offset 15 µV
Current - Supply 195µA
Current - Output / Channel 50 mA
Voltage - Supply Span (Min) 3 V
Voltage - Supply Span (Max) 50 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-6
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 505-ADA4098-1BUJZ-R5TR,-2735-ADA4098-1BUJZ-R5DKR,505-ADA4098-1BUJZ-R5CT,-2735-ADA4098-1BUJZ-R5CT,505-ADA4098-1BUJZ-R5DKR
Standard Package 500
Win Source Part Number 1319694-ADA4098-1BUJZ-R5
Ultra Librarian 3D Model Ultra Librarian ADA4098-1BUJZ-R5 CAD Model

Description

Analog Devices Inc. ADA4098-1BUJZ-R5 Overview

The ADA4098-1BUJZ-R5 is a high-performance, single-channel operational amplifier (op-amp) from Analog Devices Inc., a leading manufacturer in the semiconductor industry. This precision op-amp is designed to offer a perfect blend of low power consumption and high accuracy, making it an ideal choice for various applications that require efficient power management and superior signal conditioning.

Key Features

  • Low Offset Voltage: The ADA4098-1BUJZ-R5 boasts an ultra-low input offset voltage, which significantly reduces the error in signal processing applications and enhances the overall system accuracy.
  • Power Efficiency: With its low power consumption, this op-amp is suitable for battery-powered devices and other power-sensitive applications, ensuring extended operational life without compromising performance.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, enabling it to handle a wide range of frequencies while maintaining a stable gain, which is crucial for applications like audio processing and control systems.
  • Rail-to-Rail Output: The rail-to-rail output stage allows the op-amp to swing its output voltage close to the supply rails, maximizing the dynamic range in single-supply operations.
  • Wide Operating Temperature Range: It operates over a broad temperature range, making it suitable for industrial and automotive environments where temperature conditions can be extreme.

Applications

The ADA4098-1BUJZ-R5 is versatile and can be used in a variety of applications, including:

  • Sensor signal conditioning
  • Portable and battery-powered instruments
  • Data acquisition systems
  • Active filters
  • Audio electronics
  • Analog to digital converter drivers

Product Specifications

This op-amp comes in a compact SOT-23-5 package, which is suitable for space-constrained applications. It requires a supply voltage ranging from 3 V to 30 V and is characterized by a low supply current. The ADA4098-1BUJZ-R5 is also RoHS compliant and adheres to the stringent quality standards set by Analog Devices Inc., ensuring reliability and consistency across various applications.

In summary, the ADA4098-1BUJZ-R5 from Analog Devices Inc. is a high-precision, low-power operational amplifier that delivers outstanding performance for a wide array of electronic designs, where efficiency and accuracy are paramount.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8060 $51.2240
10+ $10.5075 $105.0750
15+ $10.1792 $152.6880
21+ $9.8508 $206.8668
27+ $9.5224 $257.1048
36+ $8.5374 $307.3464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess