EN
  • EN
  • DE

SAFEB1G57KB0F20R14

Part No SAFEB1G57KB0F20R14
Manufacturer Murata Electronics North America
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Murata Electronics North America
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 836608-SAFEB1G57KB0F20R14
Ultra Librarian 3D Model Ultra Librarian SAFEB1G57KB0F20R14 CAD Model

Description

The SAFEB1G57KB0F20R14 is a Surface Acoustic Wave (SAW) filter designed and manufactured by Murata Electronics North America. SAW filters are essential components in radio frequency (RF) systems, providing precise signal filtering and selection. They are known for their high selectivity and low insertion loss, making them suitable for a wide range of wireless communication applications.

Applications

  • Mobile communication devices (e.g., cellular phones)
  • Wireless LAN (WLAN) systems (e.g., Wi-Fi routers)
  • Satellite communication systems
  • Global Positioning System (GPS) receivers
  • RF transceivers

Features

  • High selectivity: Precisely filters the desired frequency band while rejecting unwanted signals.
  • Low insertion loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Small size: Suitable for compact electronic devices.
  • Surface mount technology (SMT): Facilitates automated assembly and soldering.
  • Excellent temperature stability: Maintains consistent performance over a wide temperature range.

Benefits

  • Improved signal quality: Reduces interference and noise in RF systems.
  • Enhanced receiver sensitivity: Enables the detection of weak signals.
  • Increased system reliability: Provides stable and consistent performance.
  • Simplified design: Reduces the need for complex filtering circuits.
  • Cost-effective solution: Offers a balance of performance and price.

Additional Details

The SAFEB1G57KB0F20R14 is designed for specific frequency bands commonly used in wireless communication. Its compact size and SMT compatibility make it easy to integrate into various electronic devices. The device's robust construction ensures reliable operation in demanding environments. Further technical specifications, such as center frequency, bandwidth, insertion loss, and attenuation, are available in the manufacturer's datasheet.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
American Hakko Products, Inc.
HEATER, 120V-140W, FR-300
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess