EN
  • EN
  • DE

AD9171BBPZ

Part No AD9171BBPZ
Manufacturer Analog Devices Inc.
Catalog Specialized ICs
Description DUAL, SINGLE BAND, 16-BIT, 6GSPS / RF DAC 144-BGA-ED (10x10)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Manufacturer Analog Devices Inc.
Packaging Tray
Type RF DAC
Applications Wireless Infrastructure
Mounting Surface Mount
Case / Package 144-FBGA
Supplier Device Package 144-BGA-ED (10x10)
Base Product Number AD9171
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B
HTSUS 8542.39.0001
Other Part Number -2735-AD9171BBPZ,505-AD9171BBPZ,AD9171BBPZ-ND
Standard Package 1
Win Source Part Number 1316898-AD9171BBPZ
Ultra Librarian 3D Model Ultra Librarian AD9171BBPZ CAD Model

Description

AD9171BBPZ Mixed-Signal Front-End (MxFE™) - Analog Devices Inc.

The AD9171BBPZ is a state-of-the-art Mixed-Signal Front-End (MxFE™) by Analog Devices Inc., designed to deliver exceptional performance in complex signal processing applications. This highly integrated device combines high-speed digital-to-analog converters (DACs) with embedded signal processing options, making it an ideal choice for advanced communication systems, instrumentation, and defense electronics.

At the heart of the AD9171 is its dual 16-bit DACs, which operate at a maximum sample rate of 12.6 GSPS, providing the necessary speed for high-frequency signal generation. With this capability, the AD9171BBPZ is well-suited for direct RF synthesis in a wide range of frequencies, enabling efficient implementation of multicarrier, multiband wireless communication systems.

The device also boasts an integrated 8-lane, 15 Gbps JESD204B interface, which simplifies board design and reduces the number of digital I/O lines needed, thus minimizing the overall system footprint and complexity. This high-speed serial interface ensures seamless integration with FPGAs and ASICs, providing a flexible and scalable data transfer solution.

Analog Devices Inc. has equipped the AD9171BBPZ with a range of digital signal processing features, including complex digital modulation, digital upconversion, and fine frequency tuning. These features allow for the precise shaping and placement of the RF spectrum, which is crucial for optimizing bandwidth and improving signal quality in congested RF environments.

The device operates over a wide temperature range and is packaged in a compact, 12 mm × 12 mm, 196-ball BGA_ED package. This makes the AD9171BBPZ a versatile solution that can be deployed in a variety of demanding environments and applications.

In summary, the AD9171BBPZ from Analog Devices Inc. is a powerful MxFE™ that provides designers with a high level of integration, performance, and flexibility. Whether it's for next-generation wireless infrastructure, high-speed data acquisition systems, or cutting-edge electronic warfare and radar platforms, the AD9171BBPZ is engineered to meet the challenges of modern signal processing.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
NXP / Nexperia
IC DC COUPLED V-DEFL 13-SIL
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
NXP / Nexperia
IC DC COUPLED V-DEFL 9-SIL
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 128PQFP
Lowest to $12.5259
NXP / Nexperia
IC FULL BRIDGE V-DEFL 9-SIL
Need more? Email Us
Microchip Technology
IC SWITCH 10/100 5PORT 208PQFP
Lowest to $22.2053
Infineon Technologies
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $444.2286 $444.2286
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 504 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess