The LTC6419HV#PBF from Analog Devices Inc. is a high-speed, fully differential amplifier designed to support demanding signal processing applications that require exceptional linearity and low noise. This device is an ideal choice for driving high-resolution analog-to-digital converters (ADCs) or buffering high-speed digital-to-analog converters (DACs).
Key Features
- Wide Bandwidth: The LTC6419HV#PBF offers an impressive bandwidth of 10GHz, making it suitable for high-frequency applications.
- Low Distortion: It provides exceptionally low harmonic distortion, which ensures signal integrity in high-performance systems.
- Adjustable Gain: The gain of the amplifier can be adjusted via external resistors, providing flexibility in various application settings.
- High Output Current: With the ability to deliver up to 100mA of output current, this amplifier can drive heavy loads without compromising performance.
- Power Supply Range: It operates over a wide supply voltage range from 4.75V to 5.25V, accommodating various power environments.
Applications
- High-speed data acquisition systems
- Communications infrastructure
- Test and measurement equipment
- Radar and sonar imaging systems
- Professional audio equipment
Product Specifications
| Parameter |
Value |
| Part Number |
LTC6419HV#PBF |
| Manufacturer |
Analog Devices Inc. |
| Supply Voltage (Vcc) |
4.75V to 5.25V |
| Output Current |
Up to 100mA |
| Bandwidth |
10GHz |
The LTC6419HV#PBF is packaged in a compact, surface-mount form factor and is specified for operation over the industrial temperature range, ensuring reliable performance in a wide array of environments. With its robust set of features, this amplifier is a versatile component that enhances the performance and reliability of high-speed signal chains.