EN
  • EN
  • DE

AD9162BBCZ

Part No AD9162BBCZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 16BIT A-OUT 165CSPBGA / 16 Bit Digital to Analog Converter 1 165-CSPBGA (8x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital to Analog Converters (DAC)
Mfr Analog Devices Inc.
Package Tray
Number of Bits 16
Number of D/A Converters 1
Output Type Current - Unbuffered
Differential Output No
Data Interface JESD204B
Reference Type External, Internal
Voltage - Supply, Analog 1.14V ~ 1.326V, 2.375V ~ 2.625V
Voltage - Supply, Digital 1.14V ~ 1.326V
INL/DNL (LSB) ±2.7, ±1.7
Architecture Quad-Switch
Temperature Range - Operating -40°C ~ 85°C
Package / Case 165-VFBGA, CSPBGA
Supplier Device Package 165-CSPBGA (8x8)
Mounting Type Surface Mount
Base Product Number AD9162
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5B2
HTSUS 8542.39.0001
Win Source Part Number 1348495-AD9162BBCZ
Ultra Librarian 3D Model Ultra Librarian AD9162BBCZ CAD Model

Description

AD9162BBCZ: High-Performance RF DAC by Analog Devices Inc.

The AD9162BBCZ is a state-of-the-art digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This DAC is part of the high-speed DAC portfolio that is engineered to meet the demanding requirements of modern wireless communication, instrumentation, and defense systems.

Key Features

  • High Resolution: The AD9162BBCZ boasts a 16-bit resolution, ensuring precise digital-to-analog conversion for high fidelity signal generation.
  • Wideband RF Output: It is capable of delivering a wideband RF output, making it suitable for complex modulation schemes required in modern communication systems.
  • High Sample Rates: With support for sample rates up to 12 GSPS (giga-samples per second), this DAC is designed to handle high-speed signal processing with ease.
  • Mix-Mode Super-Nyquist Operation: This feature allows the AD9162BBCZ to generate output frequencies above the Nyquist frequency, which is beneficial for applications such as direct RF synthesis.
  • Integrated PLL: The inclusion of an on-chip phase-locked loop (PLL) simplifies the clocking architecture, reducing the need for external clock components.
  • Dual-Link LVDS Interface: The dual-link LVDS (Low-Voltage Differential Signaling) interface ensures high-speed data transfers while minimizing signal integrity issues.

Applications

The AD9162BBCZ is an ideal choice for a variety of applications that require high-performance digital-to-analog conversion, including:

  • Wireless communication infrastructure (e.g., 4G LTE, 5G)
  • High-speed instrumentation and waveform generation
  • Phased array radar systems
  • Microwave point-to-point backhaul systems
  • Electronic warfare and defense electronics

Reliability and Packaging

Analog Devices Inc. is known for its commitment to quality and reliability. The AD9162BBCZ is packaged in a compact 165-ball BGA (ball grid array) package, which ensures a small footprint while providing excellent thermal performance and connectivity. This DAC is designed to operate over the industrial temperature range, ensuring reliable performance in a wide array of environments.

Whether it's for sophisticated communication systems or high-precision instrumentation, the AD9162BBCZ from Analog Devices Inc. offers the performance and features necessary to drive the next generation of high-speed signal processing applications.

You May Also Be Interested in

Analog Devices Inc.
IC DAC 12BIT V-OUT TSOT23-8 / 12 Bit Digital to Analog Converter 1 TSOT-23-8
Lowest to $23.2836
Analog Devices Inc.
IC DAC 16BIT V-OUT 16TSSOP / 16 Bit Digital to Analog Converter 1 16-TSSOP
Lowest to $15.0640
Texas Instruments
IC DAC 16BIT V-OUT 14SOIC
Lowest to $18.6140
Analog Devices Inc.
IC DAC 12BIT V-OUT 10MSOP / 12 Bit Digital to Analog Converter 1 10-MSOP
Lowest to $8.2144
Texas Instruments
IC DAC 16BIT V-OUT 28SOIC
Need more? Email Us
Analog Devices Inc.
IC DAC 14BIT A-OUT 48LQFP
Lowest to $178.8918
Analog Devices Inc.
QUAD 12-BIT MULTIPLYING DAC / 12 Bit Digital to Analog Converter 4 28-CERDIP
Lowest to $478.7394
Texas Instruments
IC DAC 16BIT A-OUT 28SSOP / 16 Bit Digital to Analog Converter 4 28-SSOP
Lowest to $65.8187
Analog Devices Inc.
IC DAC 12BIT MONO HS 24CERDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $977.4437 $977.4437
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess