EN
  • EN
  • DE

AD9081BBPZ-4D4AB

Part No AD9081BBPZ-4D4AB
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description MXFE QUAD 12G RFDAC QUAD 4G RFAD / RF Front End General Purpose 324-BGA-ED (15x15)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Manufacturer Analog Devices Inc.
Packaging Tray
RF Type General Purpose
Features 12-Bit ADC(s), 16-Bit DAC(s)
Case / Package 324-FBGA Exposed Pad
Supplier Device Package 324-BGA-ED (15x15)
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A5A3
HTSUS 8542.39.0001
Other Part Number -2735-AD9081BBPZ-4D4AB,505-AD9081BBPZ-4D4AB
Standard Package 1
Win Source Part Number 1318416-AD9081BBPZ-4D4AB
Ultra Librarian 3D Model Ultra Librarian AD9081BBPZ-4D4AB CAD Model

Description

Product Overview: AD9081BBPZ-4D4AB by Analog Devices Inc.

The AD9081BBPZ-4D4AB is a cutting-edge mixed-signal front-end (MxFE) integrated circuit from the renowned manufacturer, Analog Devices Inc. This high-performance product combines an RF analog-to-digital converter (ADC) and a digital-to-analog converter (DAC) to provide a versatile solution for complex RF applications. It is designed to cater to the demanding requirements of wireless communication infrastructure, instrumentation, and defense electronics, among other sectors.

The AD9081 features a flexible, multi-band transceiver that supports a wide range of frequency inputs, making it an ideal choice for systems requiring high dynamic range and wide bandwidth. The integrated ADC offers excellent spurious-free dynamic range (SFDR) and signal-to-noise ratio (SNR), ensuring accurate digitization of RF signals. Conversely, the DAC delivers high-fidelity signal synthesis with its fine linearity and low noise characteristics.

This product is designed with the future in mind, incorporating features that enable it to support emerging wideband and multi-band wireless communication standards. The AD9081 allows for direct RF sampling, reducing the complexity of the signal chain and enabling simpler, more compact system designs.

The device comes in a compact, surface-mountable package, denoted by the part number suffix BBPZ. This package is engineered to facilitate easy integration into a variety of circuit designs. The model 4D4AB indicates specific configuration and performance characteristics tailored to meet rigorous industry standards.

Key features of the AD9081BBPZ-4D4AB include:

  • High-performance ADC with wide dynamic range
  • High-fidelity DAC for accurate signal generation
  • Support for direct RF sampling
  • Compatibility with various wireless communication standards
  • Compact, surface-mount package for easy integration

In summary, the AD9081BBPZ-4D4AB from Analog Devices Inc. is a state-of-the-art MxFE solution for designers looking to create efficient, high-performance RF systems that can adapt to the rapidly evolving demands of modern wireless communications.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
IC FRONTEND MOD 802.11N DL 28QFN / Module 802.11b/g/a/n 2.5GHz 28-Pin QFN EP T/R
Lowest to $1.6320
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Skyworks Solutions Inc.
CAT0 LTE UNIVERSAL IOT FEM
Lowest to $4.3657
Texas Instruments
IC RF FRONT-END 16VQFN
Lowest to $2.1480
Analog Devices Inc.
Mixed-Signal Front-End (MxFE) Processor | IC PROCESSOR FRONT END 128LQFP
Lowest to $34.0298
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $2,306.7670 $2,306.7670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess