EN
  • EN
  • DE

AD8264ACPZ-RL

Part No AD8264ACPZ-RL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VARIABLE GAIN 4 CIRC 40LFCSP / Variable Gain Amplifier 4 Circuit Differential 40-LFCSP-WQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Amplifier Type Variable Gain
Number of Circuits 4
Output Type Differential
Slew Rate 380V/µs
-3db Bandwidth 235 MHz
Current - Input Bias 5 µA
Current - Supply 99mA
Voltage - Supply Span (Min) 4.5 V
Voltage - Supply Span (Max) 10 V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 40-WFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-WQ (6x6)
Base Product Number AD8264
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8264ACPZ-RLDKR,AD8264ACPZ-RLTR,AD8264ACPZ-RL-ND,AD8264ACPZ-RLCT
Standard Package 2,500
Win Source Part Number 1319733-AD8264ACPZ-RL
Ultra Librarian 3D Model Ultra Librarian AD8264ACPZ-RL CAD Model

Description

The AD8264ACPZ-RL is a high-performance, quad-channel, variable gain amplifier (VGA) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product is tailored for a variety of applications, including medical imaging, communication systems, and industrial instrumentation, where precise and flexible signal amplification is crucial.

Key Features

  • Amplifier Type: Variable Gain Amplifier (VGA)
  • Number of Channels: Quad-channel architecture
  • Gain Range: Offers a wide gain range for versatile signal processing
  • Package: Comes in a compact LFCSP (Lead Frame Chip Scale Package) form factor
  • Product Series: Part of the AD8264 series known for reliability and performance

Performance Specifications

The AD8264ACPZ-RL is designed to deliver high-fidelity signal amplification with a focus on maintaining signal integrity. It features a linear-in-dB gain control interface that provides a consistent gain change per dB over the entire gain range. This allows for precise control over the signal gain, which is essential in applications such as phased-array radar systems and ultrasound equipment.

Application Versatility

With its quad-channel configuration, the AD8264ACPZ-RL is particularly well-suited for multi-channel applications where space and power efficiency are at a premium. Its flexibility in gain adjustment makes it a prime choice for systems requiring dynamic range optimization, such as digital receivers and multimode base stations.

Reliability and Support

As with all Analog Devices Inc. products, the AD8264ACPZ-RL is backed by comprehensive technical support and documentation. Engineers can access a wealth of resources, including datasheets, reference designs, and application notes, to facilitate the integration of this VGA into their projects.

Ordering Information

The AD8264ACPZ-RL is available in reel packaging, making it suitable for high-volume production environments. For sample requests, pricing, and delivery information, customers can contact Analog Devices Inc. or their authorized distributors.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $68.9125 $137.8250
3+ $66.6896 $200.0688
4+ $64.4666 $257.8664
6+ $57.7976 $346.7856
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess