EN
  • EN
  • DE

ADP1740ACPZ-1.5-R7

Part No ADP1740ACPZ-1.5-R7
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description 2 A, Low VIN, Low Dropout Linear Regulator | IC REG LINEAR 1.5V 2A 16LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Output Type Fixed
Voltage - Input (Maximum) 3.6V
Min/Fixed Output Voltage 1.5V
Output Current 2A
Current - Quiescent (Iq) 800μA
Maximum Supply Current 1.8mA
Control Features Enable, Power Good, Soft Start
Protection Features Over Current, Over Temperature, Reverse Polarity
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-WQFN Exposed Pad, CSP
Supplier Device Package 16-LFCSP-WQ (4x4)
Family Part Number ADP1740
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1141199-ADP1740ACPZ-1.5-R7
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADP1740ACPZ-1.5-R7 CAD Model

Description

ADP1740ACPZ-1.5-R7 - High-Performance Linear Regulator by Analog Devices Inc.

The ADP1740ACPZ-1.5-R7 is a state-of-the-art linear regulator produced by the renowned Analog Devices Inc. This component is engineered to deliver a fixed output voltage of 1.5V with outstanding accuracy and stability. It is a part of the ADP1740 series, which is well-known for its high-performance linear voltage regulation solutions catering to a broad range of electronic applications.

With a maximum output current of up to 1A, the ADP1740ACPZ-1.5-R7 is ideal for powering sensitive analog and digital circuits that require a low-noise, stable power supply. The device operates over an input voltage range from 1.75V to 3.3V, making it versatile for various applications, including battery-powered devices, portable equipment, and energy-efficient power management systems.

The regulator features a low dropout voltage, which enhances its efficiency, especially in scenarios where the input-to-output voltage differential is minimal. This characteristic is particularly beneficial in extending battery life for portable devices. Additionally, the ADP1740ACPZ-1.5-R7 boasts excellent load and line regulation, ensuring a consistent output even under varying load conditions and input voltage fluctuations.

The ADP1740ACPZ-1.5-R7 comes in a compact LFCSP (Lead Frame Chip Scale Package) which is designed to occupy minimal board space while providing excellent thermal performance. The package is a 16-lead, 3mm x 3mm surface mount package, which makes it suitable for space-constrained applications.

For protection, the device integrates several safety features, including overcurrent protection, thermal overload protection, and reverse-battery protection. These features safeguard the regulator and the downstream circuitry from potential damage due to abnormal operating conditions.

Analog Devices Inc. has a reputation for producing high-quality, reliable components, and the ADP1740ACPZ-1.5-R7 is no exception. It is designed to meet the rigorous demands of modern electronic devices, ensuring performance, durability, and longevity. Whether it's for telecommunications, medical equipment, or consumer electronics, this linear regulator is an excellent choice for designers looking for a power management solution that combines efficiency with precision.

For detailed specifications, application circuits, and additional information, engineers and designers are encouraged to consult the datasheet and technical resources available from Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $5.0906
Linear Technology
IC REG LDO 5V 0.3A 8SOIC
Lowest to $11.6418
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 0.3A SOT223
Lowest to $1.9945
Microchip Technology
IC REG LDO 3.6V 80MA SOT143
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6722 $58.5270
85+ $1.3721 $116.6285
135+ $1.3293 $179.4555
180+ $1.2864 $231.5520
235+ $1.2435 $292.2225
315+ $1.1148 $351.1620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess