EN
  • EN
  • DE

AD8138ARMZ-REEL

Part No AD8138ARMZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC ADC DRIVER 8MSOP / ADC Driver IC Data Acquisition 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Special Purpose Amplifiers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type ADC Driver
Applications Data Acquisition
Mounting Surface Mount
Case / Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number AD8138
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8138ARMZ-REELTR,AD8138ARMZ-REEL-ND,AD8138ARMZ-REELCT,AD8138ARMZ-REELDKR
Standard Package 3,000
Win Source Part Number 1319742-AD8138ARMZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8138ARMZ-REEL CAD Model

Description

Product Overview: AD8138ARMZ-REEL by Analog Devices Inc.

The AD8138ARMZ-REEL is a high-performance, low-distortion differential amplifier from Analog Devices Inc., designed to meet the demanding requirements of modern communication and instrumentation systems. This differential amplifier is part of a family of components that are renowned for their precision and reliability, making it an ideal choice for professional applications where signal integrity is paramount.

Key Features

  • Low Distortion: The AD8138ARMZ-REEL boasts exceptionally low harmonic distortion, which is critical for maintaining signal fidelity in high-speed data acquisition and communication systems.
  • High Bandwidth: With a 3 dB bandwidth of 320 MHz when driving a 100 Ω load, this amplifier can handle high-speed signals with ease, ensuring that it can be used in a wide range of applications, including video processing and cable driving.
  • High Output Current: Capable of delivering an output current of 50 mA, the AD8138ARMZ-REEL can drive a variety of loads, including ADCs and other high-speed input devices.
  • Low Power Consumption: The device operates with a low quiescent current, making it suitable for power-sensitive applications.
  • Single-Supply Operation: Designed to operate from a single 3.3 V to 12 V supply, this amplifier provides flexibility in system design and simplifies power management.

Applications

  • High-speed data acquisition systems
  • Communications equipment
  • Differential ADC drivers
  • Single-ended to differential conversion
  • Wireless infrastructure

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the AD8138ARMZ-REEL is no exception. It is available in a compact MSOP-8 package, which is suitable for space-constrained applications. The device is also provided in reel packaging for ease of manufacturing and inventory management, making it ideal for high-volume production environments.

Whether you're designing a professional-grade video system, a high-speed communication interface, or a sophisticated measurement instrument, the AD8138ARMZ-REEL differential amplifier provides the performance and reliability you need to deliver superior results.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $10.5382
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
ON Semiconductor
AGC AMPLIFIER AND PRE AMPLIFIER
Lowest to $0.6537
Maxim Integrated
125MBPS TO 2.5GBPS, INTEGRATED L
Lowest to $6.4030
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Intersil
LINE DRIVER/RECEIVER
Lowest to $2.6900
Maxim Integrated
MAX3509 UPSTREAM CATV AMPLIFIER
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.2662 $55.5972
12+ $8.6797 $104.1564
18+ $8.3865 $150.9570
26+ $7.8000 $202.8000
34+ $7.5068 $255.2312
42+ $7.2136 $302.9712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess