EN
  • EN
  • DE

AD8037SRZ-EP

Part No AD8037SRZ-EP
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC VOLTAGE FEEDBACK 1 CIRC 8SOIC / Voltage Feedback Amplifier 1 Circuit 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Analog Devices Inc.
Packaging Tube
Amplifier Type Voltage Feedback
Number of Circuits 1
Slew Rate 1500V/µs
-3db Bandwidth 270 MHz
Current - Input Bias 3 µA
Voltage - Input Offset 2 mV
Current - Supply 18.5mA
Current - Output / Channel 70 mA
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 12 V
Temperature Range - Operating -55°C ~ 105°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number AD8037
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number 2156-AD8037SRZ-EP-505
Standard Package 45
Win Source Part Number 1319750-AD8037SRZ-EP
Ultra Librarian 3D Model Ultra Librarian AD8037SRZ-EP CAD Model

Description

Product Overview: AD8037SRZ-EP from Analog Devices Inc.

The AD8037SRZ-EP is a high-performance, precision FastFET™ Op Amp from Analog Devices Inc., tailored for demanding applications that require a robust operational amplifier with extended temperature ranges. This component is a part of Analog Devices' Enhanced Products (EP) line, designed to support the stringent requirements of aerospace, defense, and other high-reliability industries.

The AD8037SRZ-EP offers exceptional speed and accuracy, with a slew rate that ensures fast response times in high-frequency applications. It is characterized by a low input offset voltage and low input bias current, making it ideal for precision instrumentation, high-speed integrators, digital oscilloscopes, and high-quality video processing. This op amp operates with a single or dual supply voltage, providing flexibility in a variety of circuit configurations.

Key Features:

  • Extended Temperature Range: Guaranteed performance across a wide temperature range, typically from -55°C to +125°C, making it suitable for extreme environments.
  • Fast Settling Time: The device boasts a quick settling time, which is crucial for high-speed analog-to-digital converters (ADCs) and other precision applications.
  • Low Distortion: With its low harmonic distortion, the AD8037SRZ-EP is perfect for applications that demand high signal fidelity.
  • High Output Current: Capable of delivering a high output current, this op amp can drive capacitive loads effectively, which is often required in power-sensitive designs.
  • Versatile Supply Voltage: It supports a wide range of supply voltages, accommodating various design requirements and simplifying power management.

Applications:

  • Aerospace and Defense Systems
  • Precision Instruments
  • High-Speed Data Acquisition
  • Professional Video Equipment
  • Medical Imaging Devices

The AD8037SRZ-EP is available in a compact SOIC package, ensuring ease of integration into space-constrained designs. Its reliability and performance make it an excellent choice for engineers looking for a dependable op amp that meets the rigorous standards of high-reliability sectors.

Analog Devices Inc. is renowned for its high-quality components, and the AD8037SRZ-EP is no exception. It represents the company's commitment to providing products that meet the highest levels of performance and reliability.

You May Also Be Interested in

Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $61.2091 $61.2091
2+ $50.2229 $100.4458
4+ $48.6534 $194.6136
5+ $47.0839 $235.4195
6+ $45.5145 $273.0870
8+ $40.8061 $326.4488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess