EN
  • EN
  • DE

S-812C56AUA-C3K-T2

Part No S-812C56AUA-C3K-T2
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Description HIGH OPERATING VOLTAGE CMOS VOLTAGE REGULATOR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 063559-S-812C56AUA-C3K-T2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-812C56AUA-C3K-T2 CAD Model

Description

The S-812C56AUA-C3K-T2 is a positive voltage regulator produced by SII Semiconductor Corporation. It's designed for applications demanding a stable and accurate voltage supply with minimal current consumption. This regulator is particularly well-suited for battery-powered and portable electronic devices where efficiency is paramount.

Applications

  • Smartphones: Providing stable voltage to power management ICs and other sensitive components.
  • Tablets: Ensuring consistent performance and extending battery life.
  • Wireless Sensors: Powering sensor circuitry in remote monitoring systems.
  • Wearable Technology: Including smartwatches, fitness trackers, and other battery-operated wearables.
  • Portable Medical Devices: Such as glucose meters and heart rate monitors.

Features

  • High-Accuracy Output Voltage: Delivers a precise and stable output voltage for reliable performance.
  • Low Quiescent Current: Minimizes power consumption, extending battery life.
  • Compact Package: Enables integration into small form-factor devices.
  • Overcurrent Protection: Protects the regulator and connected circuits from damage due to excessive current.
  • Short-Circuit Protection: Provides additional safety by shutting down the regulator in the event of a short circuit.

Benefits

  • Prolonged Battery Life: The low current consumption significantly extends the operating time of battery-powered devices.
  • Enhanced System Stability: The accurate and stable output voltage ensures consistent performance of electronic circuits.
  • Reduced Design Footprint: The compact package allows for smaller and more streamlined product designs.
  • Improved Device Safety: Overcurrent and short-circuit protection mechanisms prevent damage to the device and its components.
  • Simplified Circuit Design: Integrated protection features reduce the need for external components, simplifying circuit layout.

The S-812C56AUA-C3K-T2 operates efficiently across a wide range of temperatures and is designed to provide a dependable voltage regulation solution for diverse electronic applications. Its low power consumption and high accuracy make it an excellent choice for portable and battery-operated devices.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess