EN
  • EN
  • DE

AD815ARBZ-24-REEL

Part No AD815ARBZ-24-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC AMP DIFF DUAL LDIST 24SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Amplifier Type Differential
Number of Circuits 2
Slew Rate 900 V/μs
-3db Bandwidth 120MHz
Current - Input Bias 10μA
Voltage - Input Offset 10mV
Operating Supply Current 30mA
Channel Output Current 500mA
Supply Voltage - Operating 10 V to 36 V, ±5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-SOIC w/Batwing
Win Source Part Number 077182-AD815ARBZ-24-REEL
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD815ARBZ-24-REEL CAD Model

Description

Analog Devices Inc. AD815ARBZ-24-REEL High-Performance Audio Amplifier

The AD815ARBZ-24-REEL is a distinguished audio amplifier component designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This versatile amplifier is part of the company's extensive range of audio processing products, tailored for audiophile-grade applications where superior sound quality and high fidelity are paramount. The AD815ARBZ-24-REEL is specifically packaged in a reel format, facilitating efficient handling and placement during the manufacturing process, especially for high-volume production scenarios.

Key Features and Benefits

  • High Output Drive Capability: The AD815ARBZ-24-REEL can deliver a robust output, making it suitable for driving a wide range of audio loads with ease.
  • Wide Bandwidth: This audio amplifier boasts a broad frequency response, ensuring that audio signals are amplified without loss of detail or clarity, across a wide spectrum of frequencies.
  • Low Distortion: With its low distortion characteristics, the AD815ARBZ-24-REEL maintains the integrity of the audio signal, resulting in a clean and accurate sound reproduction.
  • High Slew Rate: The device's high slew rate enhances its ability to handle rapid changes in the audio signal, contributing to a more dynamic and responsive audio performance.
  • Differential Inputs: The inclusion of differential inputs helps in reducing common-mode noise, thus improving the signal-to-noise ratio and overall sound quality.
  • Single or Dual Supply Operation: Flexibility in power supply requirements allows the AD815ARBZ-24-REEL to be easily integrated into a variety of audio system designs.

Applications

The AD815ARBZ-24-REEL is ideal for high-end audio equipment, such as:

  • Professional audio mixing consoles
  • High-fidelity home theater systems
  • Studio monitors and audiophile headphones
  • Active loudspeakers and subwoofers
  • Musical instrument amplifiers

With its exceptional performance and reliability, the AD815ARBZ-24-REEL from Analog Devices Inc. stands out as a top-tier choice for audio designers and engineers seeking to create systems with unmatched audio quality. Whether for professional studio environments or high-fidelity consumer audio products, this amplifier component provides the necessary power and precision to elevate the listening experience.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Texas Instruments
6.5MHz, 585muA, Rail-to-Rail I/O CMOS Operational Amplifier
Lowest to $1.0153
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP VFB 220MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP T/R
Need more? Email Us
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0298 $50.0596
5+ $20.5373 $102.6865
8+ $19.8955 $159.1640
11+ $19.2537 $211.7907
14+ $18.6120 $260.5680
18+ $16.6866 $300.3588
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess