EN
  • EN
  • DE

AD4114BCPZ-RL7

Part No AD4114BCPZ-RL7
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC ADC 24BIT SIGMA-DELTA 40LFCSP / 24 Bit Analog to Digital Converter 8, 16 Input 1 Sigma-Delta 40-LFCSP-VQ (6x6)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Data Acquisition>Analog to Digital Converters (ADC)
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Number of Bits 24
Sampling Rate (Per Second) 31.25k
Number of Inputs 8, 16
Input Type Differential, Single Ended
Data Interface DSP, MICROWIRE™, QSPI™, and SPI™
Configuration MUX-ADC
Number of A/D Converters 1
Architecture Sigma-Delta
Reference Type External, Internal
Voltage - Supply, Analog 3V ~ 5.5V
Voltage - Supply, Digital 2V ~ 5.5V
Features Temperature Sensor
Temperature Range - Operating -40°C ~ 105°C
Case / Package 40-VFQFN Exposed Pad, CSP
Supplier Device Package 40-LFCSP-VQ (6x6)
Mounting Surface Mount
Base Product Number AD4114
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 505-AD4114BCPZ-RL7CT,-2735-AD4114BCPZ-RL7DKR,505-AD4114BCPZ-RL7TR,505-AD4114BCPZ-RL7DKR,-2735-AD4114BCPZ-RL7CT
Standard Package 750
Win Source Part Number 1318355-AD4114BCPZ-RL7
Ultra Librarian 3D Model Ultra Librarian AD4114BCPZ-RL7 CAD Model

Description

The AD4114BCPZ-RL7 is a highly integrated, low power, multichannel analog-to-digital converter (ADC) offered by the renowned manufacturer, Analog Devices Inc. This precision ADC is designed to cater to a wide array of applications, including industrial process control, instrumentation, and automation systems.

Key Features

  • High Resolution: The device boasts a 24-bit resolution, providing high accuracy and low noise performance, making it ideal for precision measurement applications.
  • Multiple Input Channels: It features multiple analog input channels, which can be configured to accept single-ended or differential inputs, thus offering flexibility for various signal types.
  • Integrated Features: The AD4114BCPZ-RL7 comes with an array of integrated features, including an internal oscillator, reference, and temperature sensor, reducing the need for external components and simplifying design.
  • Low Power Consumption: Designed for energy-efficient operation, it operates with a low current consumption, making it suitable for battery-powered devices and portable applications.
  • Robust Interface: Communication with microcontrollers or digital systems is made easy through its SPI-compatible serial interface, which supports easy data transfer and configuration.

Package and Availability

The AD4114BCPZ-RL7 is available in a compact LFCSP (Lead Frame Chip Scale Package) that is designed to occupy minimal board space while providing excellent thermal performance. The 'RL7' suffix indicates that the product is provided in a reel, facilitating automated assembly processes for high-volume production.

Applications

This ADC is versatile and can be utilized in a variety of sectors. Notable applications include:

  • Process Control Systems
  • Data Acquisition Systems
  • Medical Instrumentation
  • Industrial Automation

Conclusion

The AD4114BCPZ-RL7 from Analog Devices Inc. is a testament to the company's commitment to providing high-performance, reliable, and easy-to-integrate components. With its high resolution, multiple channels, and low power operation, it stands out as a premier choice for engineers and designers looking to enhance the precision and efficiency of their electronic systems.

You May Also Be Interested in

Texas Instruments
10-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS | IC ADC 10BIT SAR 20SSOP
Lowest to $8.7970
Texas Instruments
12-BIT ANALOG-TO-DIGITAL CONVERTERS WITH SERIAL CONTROL AND 11 ANALOG INPUTS
Lowest to $13.9335
Texas Instruments
10-Bit Analog-to-Digital Converter
Lowest to $1.2592
Texas Instruments
LOW-VOLTAGE 10-BIT ANALOG-TO-DIGITAL CONVERTER WITH SERIAL CONTROL AND 8 ANALOG INPUTS
Lowest to $390.9775
Analog Devices Inc.
24-Bit, 250 kSPS, Sigma-Delta ADC with 20 us Settling and True Rail-to-Rail Buffers
Lowest to $22.7180
Cirrus Logic Inc.
IC ADC 18BIT SRL 48KHZ 8-SOIC
Need more? Email Us
Texas Instruments
IC ADC 16BIT 100MSPS 10SON
Lowest to $7.2063
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 8DIP
Lowest to $29.1045
Texas Instruments
Serial I/O 8-Bit A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14DIP
Lowest to $10.3380

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.5674 $73.7022
5+ $20.1579 $100.7895
8+ $19.5280 $156.2240
11+ $18.8980 $207.8780
14+ $18.2681 $255.7534
19+ $16.3783 $311.1877
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,591 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess