EN
  • EN
  • DE

AD21477WYSWZ1A02

Part No AD21477WYSWZ1A02
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description SHARC PROCESSOR 200MHZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Automotive
Package Tray
Type Floating Point
Interface DAI, DPI, I2C, SPI, SPORT, UART/USART
Clock Rate 200MHz
On-Chip RAM 2Mbit
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 100-LQFP Exposed Pad
Supplier Device Package 100-LQFP-EP (14x14)
Base Product Number AD21477
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1336925-AD21477WYSWZ1A02
Ultra Librarian 3D Model Ultra Librarian AD21477WYSWZ1A02 CAD Model

Description

Introducing Product AD21477WYSWZ1A02 from Analog Devices Inc.

Analog Devices Inc. is renowned for its high-performance semiconductor products and the AD21477WYSWZ1A02 is no exception. This state-of-the-art product is designed to cater to a wide range of applications, including industrial, automotive, communication, healthcare, and consumer electronics, delivering precision, efficiency, and reliability.

Key Features

  • High Precision: The AD21477WYSWZ1A02 is built for applications where accuracy is paramount. Its design ensures that the readings and outputs are highly reliable, making it suitable for critical systems.
  • Robust Performance: Analog Devices Inc. products are known for their durability and the AD21477WYSWZ1A02 is built to withstand harsh conditions while maintaining its performance levels.
  • Advanced Technology: Incorporating the latest advancements in semiconductor technology, this product offers superior functionality that can enhance the performance of your electronic systems.
  • Energy Efficient: With the growing demand for energy-efficient components, the AD21477WYSWZ1A02 is designed to operate with minimal power consumption without compromising on performance.

Applications

The versatility of the AD21477WYSWZ1A02 allows it to be integrated into a variety of systems. It is ideal for:

  • Precision measurement instruments
  • Automotive control systems
  • Communication infrastructure
  • Medical devices requiring high accuracy
  • Consumer electronics that demand robust performance

Why Choose AD21477WYSWZ1A02?

When you choose the AD21477WYSWZ1A02 for your project, you are selecting a product from a company with a reputation for excellence. Analog Devices Inc. not only provides components but also offers support and resources to ensure that your product development process is seamless and successful. The AD21477WYSWZ1A02 is a testament to their commitment to quality and innovation, making it a smart choice for designers and engineers looking for the best in electronic components.

Investing in the AD21477WYSWZ1A02 means investing in a product that will deliver consistent performance, extend the life of your application, and provide a competitive edge in the marketplace. Whether you are developing cutting-edge technology or upgrading existing systems, the AD21477WYSWZ1A02 from Analog Devices Inc. is the component that can meet and exceed your expectations.

You May Also Be Interested in

Microchip Technology
280MHz 53 TQFP-64(10x10) DSP (Digital Signal Processors) RoHS
Lowest to $17.4627
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us
Texas Instruments
IC DGTL SIGNAL PROCESSOR 144CBGA
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
ON Semiconductor
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 16B 600MHZ 289BGA
Lowest to $50.0484

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $18.1272 $54.3816
7+ $14.8736 $104.1152
11+ $14.4088 $158.4968
15+ $13.9440 $209.1600
19+ $13.4792 $256.1048
25+ $12.0848 $302.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess