EN
  • EN
  • DE

ADSP-BF525KBCZ-6

Part No ADSP-BF525KBCZ-6
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP CTRLR 16B 600MHZ 289BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Analog Devices Inc.
Series Blackfin®
Package Tray
Type Fixed Point
Interface DMA, I2C, PPI, SPI, SPORT, UART, USB
Clock Rate 600MHz
Non-Volatile Memory ROM (32kB)
On-Chip RAM 132kB
Voltage - I/O 1.8V, 2.5V, 3.3V
Voltage - Core 1.10V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 289-LFBGA, CSPBGA
Supplier Device Package 289-CSPBGA (12x12)
Base Product Number ADSP-BF525
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265163-ADSP-BF525KBCZ-6
Ultra Librarian 3D Model Ultra Librarian ADSP-BF525KBCZ-6 CAD Model

Description

The ADSP-BF525KBCZ-6 is a cutting-edge digital signal processor (DSP) from Analog Devices Inc., designed for a wide range of signal processing applications. This processor is part of the Blackfin family, known for combining the features of a microcontroller (MCU) with the computational power and flexibility of a DSP.

Key Features:

  • High Performance: The ADSP-BF525KBCZ-6 operates at a frequency of up to 600 MHz, delivering high computational performance for demanding applications.
  • Dual-Core Architecture: This DSP features a dual-core architecture, enabling parallel processing and efficient handling of multiple tasks simultaneously.
  • Memory: It comes with integrated L1 and L2 memory, providing fast access to data and instructions for real-time processing.
  • Connectivity: A range of peripheral interfaces, including UART, SPI, SPORT, and CAN, allows for versatile connectivity options with other devices in a system.
  • Power Management: Advanced power management techniques ensure that the ADSP-BF525KBCZ-6 maintains optimal power efficiency, making it suitable for portable and power-sensitive applications.

Applications:

The ADSP-BF525KBCZ-6 is ideal for a variety of applications that require robust signal processing capabilities, such as:

  • Industrial Control Systems
  • Automotive Audio and Navigation
  • Medical Imaging Devices
  • Instrumentation and Measurement Equipment
  • Wireless Communication Systems

Design Support:

Analog Devices Inc. provides comprehensive design support for the ADSP-BF525KBCZ-6, including development tools, software libraries, and reference designs. This support helps to accelerate the development process and reduce time-to-market for products incorporating this DSP.

Overall, the ADSP-BF525KBCZ-6 is a versatile and powerful processor that offers an excellent balance of performance, power efficiency, and connectivity, making it a top choice for engineers and designers working on advanced digital signal processing applications.

You May Also Be Interested in

Texas Instruments
IC DGTL SIGNAL PROCESSOR 144-BGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIX/FLOAT POINT 841FCBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $50.0484 $100.0968
3+ $41.0653 $123.1959
5+ $39.7821 $198.9105
7+ $38.4988 $269.4916
8+ $37.2155 $297.7240
11+ $33.3656 $367.0216
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess