EN
  • EN
  • DE

SM32C6416DGLZ50AEP

Part No SM32C6416DGLZ50AEP
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FIXED-POINT 532-FCBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Series TMS320C6414/15/16
Package Tray
Product Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 500MHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.25V
Temperature Range - Operating -40°C ~ 105°C (TC)
Mounting SMD (SMT)
Package / Case 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Base Product Number SM32C6416
Other Names 296-22228R,-296-22228,V62/04609-03XA,296-22228,-296-22228R,-SM32C6416DGLZ50AEPR,-296-22228
Standard Package 60
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1265136-SM32C6416DGLZ50AEP
Ultra Librarian 3D Model Ultra Librarian SM32C6416DGLZ50AEP CAD Model

Description

Product Overview: SM32C6416DGLZ50AEP - Texas Instruments

The SM32C6416DGLZ50AEP is a high-performance signal processing integrated circuit from Texas Instruments, designed to meet the demanding needs of industrial, automotive, and consumer electronics markets. This advanced digital signal processor (DSP) is part of TI's TMS320C6000 DSP platform, which is renowned for its efficient performance and low-power consumption.

At the heart of the SM32C6416DGLZ50AEP is a fixed-point, 32-bit DSP core that operates at a frequency of up to 500 MHz. This impressive processing power is capable of delivering up to 4000 MIPS (Million Instructions Per Second), which makes it suitable for a wide range of applications, including audio and video processing, telecommunications, and real-time control systems.

The device comes equipped with a rich set of peripherals and interfaces, enhancing its versatility. These include a high-speed DDR2 memory interface, an Ethernet MAC, and a host of serial and parallel I/O ports. The SM32C6416DGLZ50AEP also supports a range of external memory interfaces, allowing it to handle large data sets and complex algorithms with ease.

Texas Instruments has designed the SM32C6416DGLZ50AEP with reliability in mind. It features an extended temperature range, making it an ideal choice for applications operating in harsh environments. Additionally, the device is AEC-Q100 qualified, which is a critical standard for automotive-grade components, ensuring robustness and longevity.

The SM32C6416DGLZ50AEP is available in a 179-ball MicroStar BGA package, which provides a compact footprint for space-constrained applications. Furthermore, Texas Instruments supports this product with comprehensive development tools, software libraries, and reference designs to accelerate the development cycle and reduce time to market.

In summary, the SM32C6416DGLZ50AEP from Texas Instruments is a powerful DSP that combines high-speed signal processing capabilities with a robust set of features and extended reliability. Its flexibility and performance make it an excellent choice for a multitude of high-end applications where precision and efficiency are paramount.

You May Also Be Interested in

Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Analog Devices Inc.
REV 0.2 450MHZ SHARC PROC W/5 MB
Lowest to $57.1228
Analog Devices Inc.
IC DSP 32BIT 266MHZ 208LQFP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess