EN
  • EN
  • DE

AD8023ARZ-REEL

Part No AD8023ARZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP CURRENT FEEDBACK 14SOIC / Video Amp 3 Current Feedback 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Video Amps and Modules
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Applications Current Feedback
Number of Circuits 3
-3db Bandwidth 125 MHz
Slew Rate 1200V/µs
Current - Supply 7 mA
Current - Output / Channel 70 mA
Voltage - Supply, Single/Dual (±) 4.2V ~ 15V, ±2.1V ~ 7.5V
Mounting Surface Mount
Case / Package 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package 14-SOIC
Base Product Number AD8023
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number AD8023ARZ-REEL-ND,ANAANAAD8023ARZ-REEL,AD8023ARZ-REELDKR,AD8023ARZ-REELCT,2156-AD8023ARZ-REEL,AD8023ARZ-REELTR
Standard Package 2,500
Win Source Part Number 1319359-AD8023ARZ-REEL
Ultra Librarian 3D Model Ultra Librarian AD8023ARZ-REEL CAD Model

Description

Product Overview: AD8023ARZ-REEL

The AD8023ARZ-REEL from Analog Devices Inc. is a high-performance, triple video amplifier that has been specifically designed to cater to the needs of high-resolution video applications. This device is part of the REEL packaging series, which means it is provided in tape and reel packaging, suitable for automated assembly processes used in high-volume production environments.

With its wide bandwidth and fast settling time, the AD8023ARZ-REEL is an ideal choice for driving high-speed analog-to-digital converters (ADCs), buffering digital-to-analog converters (DACs), video line driving, and other high-speed precision applications. The amplifier boasts a high slew rate, which ensures that the video signals are amplified with minimal distortion, preserving the integrity of the signal from the source to the display or recording device.

The device operates from a single supply voltage ranging from +3.3 V to +12 V, or from dual supplies of ±1.65 V to ±6 V. This flexibility allows the AD8023ARZ-REEL to be easily integrated into a variety of system designs without necessitating complex power supply schemes. Additionally, the amplifier features low power consumption, making it suitable for portable and battery-powered applications where power efficiency is critical.

Each of the three amplifiers within the AD8023ARZ-REEL package has a disable feature, which further reduces power consumption when the amplifiers are not in use. This can be particularly useful in power-sensitive designs where it is necessary to conserve energy whenever possible.

The AD8023ARZ-REEL is provided in a compact 16-lead SOIC package, ensuring a small footprint on the PCB and making it a space-saving solution for densely packed electronic systems. Its robust design also ensures reliable performance over a wide temperature range, making it suitable for industrial and commercial applications that may be subject to harsh operating conditions.

Overall, the AD8023ARZ-REEL from Analog Devices Inc. represents a blend of high-speed performance, power efficiency, and design flexibility, making it an excellent choice for designers and engineers looking to enhance the performance of their video and high-speed signal processing applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC DRVR VID 1CH FLTR/CLAMP 8SOIC
Lowest to $2.7524
Texas Instruments
Lowest to $3.2870
Intersil
IC BUFFER GAMMA 10-CHAN 28HTSSOP
Lowest to $1.9508
Intersil
IC MUX AMP 3 X 2:1 500MHZ 24QSOP
Lowest to $9.5484
Analog Devices Inc.
Need more? Email Us
Intersil
IC BUFFER MULTI CHANNEL 16-TSSOP
Need more? Email Us
MACOM Technology Solutions
IC AMP CATV 20QFN
Need more? Email Us
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Intersil
IC OP AMP DUAL 125MHZ 8-SOIC
Lowest to $3.0504

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.6765 $57.3530
5+ $23.5295 $117.6475
7+ $22.7942 $159.5594
10+ $22.0589 $220.5890
12+ $21.3236 $255.8832
16+ $19.1177 $305.8832
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess