EN
  • EN
  • DE

NJU7181RB1-TE2

Part No NJU7181RB1-TE2
Manufacturer NJR Corporation/NJRC
Catalog Audio Special Purpose
Description IC SIGNAL SENSOR 8-TVSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Audio Special Purpose
Manufacturer NJR-Corporation-NJRC
Packaging Reel(TR)
Function Audio Signal Processor
Applications Consumer Audio
Number of Channels 1
Interface Analog
Operating Supply Voltage 0.9 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C (TA)
Specifications -41.5dB
Package 8-VSSOP, 8-MSOP (0.110", 2.80mm Width)
Manufacturer Device Package 8-TVSP
Win Source Part Number 004041-NJU7181RB1-TE2
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NJU7181RB1-TE2 CAD Model

Description

The NJU7181RB1-TE2 from NJR Corporation/NJRC is an audio signal processor.

  • Type: Integrated circuit
  • Channels: One channel
  • Application: Designed for consumer audio applications
  • Package: 8-VSSOP, 8-MSOP
  • Manufacturer Device Package: 8-TVSP
  • Operating Supply Voltage: 0.9 V to 5.5 V
  • Operating Temperature Range: -40°C to 85°C
  • Supply and Demand Status: Sufficient
  • Specification: -41.5dB

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
IC 8 CHAN PDM TO I2S/TDM CONVERT
Lowest to $4.7519
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess