EN
  • EN
  • DE

TPS1H100AQPWPRQ1

Part No TPS1H100AQPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Power Distribution Switches, Load Drivers
Description TPS1H100-Q1 40-V, 100-m Single-Channel Smart High-Side Power Switch | IC LOAD SW HGH SIDE 14HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Switch Type General Purpose
Output Configuration High Side
Output Type N-Channel
Interface On/Off
Load Voltage (V) 5V ~ 40V
Supply Voltage Not Required
Current - Output (Maximum) 4A
Rds On 80mOhm
Features Status Flag
Fault Protection Current Limiting (Adjustable), Open Load Detect, Over Temperature, UVLO
Temperature Range - Operating -40°C ~ 125°C
Manufacturer Package 14-TSSOP Exposed Pad
Supplier Device Package 14-HTSSOP
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1272058-TPS1H100AQPWPRQ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPS1H100AQPWPRQ1 CAD Model

Description

The TPS1H100AQPWPRQ1 is a state-of-the-art, automotive-grade smart high-side switch developed by Texas Instruments to efficiently manage power distribution within vehicle systems. Designed with robustness and reliability in mind, this integrated circuit is well-suited for driving resistive, inductive, and capacitive loads, making it a versatile component for automotive applications.

Key Features

  • Wide Operating Voltage: This device operates over a wide supply voltage range of 3.5V to 40V, accommodating the fluctuations commonly found in automotive power rails.
  • High Continuous Current: It is capable of delivering a continuous current of up to 40A, ensuring sufficient power for heavy-duty loads.
  • Thermal Shutdown Protection: The TPS1H100AQPWPRQ1 includes thermal shutdown protection, which prevents damage from overheating by automatically turning off the switch when the junction temperature exceeds safe limits.
  • Current Sense Output: An integrated current sense output provides real-time feedback on the load current, which is essential for monitoring and control in sophisticated systems.
  • Protection Features: It comes with an array of protection features including overcurrent, short-circuit, and overvoltage protection, enhancing system safety and longevity.

Applications

The TPS1H100AQPWPRQ1 is primarily designed for use in automotive environments and is particularly suitable for applications such as:

  • Automotive body electronics
  • Power distribution modules
  • Motor control circuits
  • Automotive lighting systems

Quality and Reliability

As a Q1-qualified component from Texas Instruments, the TPS1H100AQPWPRQ1 meets stringent automotive industry standards for quality and reliability. It is manufactured in a robust package designed to withstand harsh automotive conditions, ensuring reliable performance throughout the vehicle's lifetime.

Design Support

Texas Instruments provides comprehensive design support for the TPS1H100AQPWPRQ1, including application notes, evaluation modules, and simulation tools. This support helps designers to accelerate the development process and integrate the smart switch into their automotive systems with ease.

You May Also Be Interested in

Freescale Semiconductor - NXP
HIGH-SIDE SWITCH, 36V, DUAL 22MO
Need more? Email Us
Microchip Technology
PC CARD/CARDBUS POWER CONTRLR
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHAN 1:2 8SOIC
Lowest to $1.1549
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SOT23-6
Need more? Email Us
NOVOSENSE
AUTO 1CH LOW SIDE SWITCH
Lowest to $0.6332
Microchip Technology
IC PWR SWITCH P-CHAN 1:1 SC70-6
Lowest to $0.9210
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Semtech Corporation
IC PWR SWITCH 1:1 20QFN
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5189 $51.8900
210+ $0.4860 $102.0600
320+ $0.4696 $150.2720
460+ $0.4368 $200.9280
595+ $0.4203 $250.0785
745+ $0.4039 $300.9055
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess