EN
  • EN
  • DE

ADXRS612BBGZ

Part No ADXRS612BBGZ
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Gyroscopes
Description IC SENSOR GYRO 7MV 250D/S 32CBGA / Gyroscope 32-CBGA (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Motion Sensors - Gyroscopes
Mfr Analog Devices Inc.
Package Tray
Product Status Obsolete
Standard Package 20 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN 7A994
HTSUS 8542.39.0001
Win Source Part Number 560081-ADXRS612BBGZ
Ultra Librarian 3D Model Ultra Librarian ADXRS612BBGZ CAD Model

Description

Product Overview: ADXRS612BBGZ from Analog Devices Inc.

The ADXRS612BBGZ is a high-performance angular rate sensor (gyroscope) manufactured by the renowned company, Analog Devices Inc. This state-of-the-art device is designed to measure angular velocity with high precision and reliability, making it an ideal choice for a wide range of applications, including industrial, automotive, and aerospace systems.

Key Features:

  • Sensitivity: The ADXRS612BBGZ offers excellent sensitivity to rotation, providing accurate readings even at low angular velocities. This makes it suitable for applications that require fine control and precision.
  • Temperature Range: This gyroscope operates effectively across a broad temperature range, ensuring consistent performance in environments that experience temperature fluctuations.
  • Vibration Rejection: The device boasts superior vibration rejection capabilities, which minimizes the impact of external vibrations on the sensor readings, thus providing more stable and reliable data.
  • Power Consumption: With low power consumption, the ADXRS612BBGZ is an energy-efficient solution for systems where power availability is a concern.
  • Output Type: It features a rate output that allows for easy integration into various electronic systems without the need for complex signal processing.

Applications:

The versatility of the ADXRS612BBGZ makes it a suitable component for a diverse array of applications. It is commonly used in:

  • Platform stabilization and control systems
  • Navigation and guidance systems
  • Robotics and unmanned vehicles
  • Instrumentation and measurement devices
  • Industrial machine monitoring

Technical Specifications:

The ADXRS612BBGZ is packaged in a compact, surface-mount BGA (Ball Grid Array) package, which allows for efficient use of space on a printed circuit board. It provides high accuracy with a full-scale range of ±150°/sec and operates on a single 5V supply. The sensor's output is ratiometric with supply voltage, which simplifies interfacing with analog-to-digital converters.

For engineers and designers looking for a reliable and accurate angular rate sensor, the ADXRS612BBGZ from Analog Devices Inc. represents a robust solution that combines performance with ease of use.

You May Also Be Interested in

STMicroelectronics
IC MEMS MOTION SENSOR 16LLGA
Lowest to $17.8196
Analog Devices Inc.
IC GYROSCOPE QUAD 16SOIC
Lowest to $31.2813
Analog Devices Inc.
IC GYROSCOPE ANGULAR 16SOIC
Lowest to $134.9851
Analog Devices Inc.
High Performance , Digital Output Gyroscope | IC GYROSCOPE ANGULAR CLCC
Lowest to $111.8196
Analog Devices Inc.
SENS GYRO 300DEG/S DGTL 14CLCC
Lowest to $111.8196
Analog Devices Inc.
Fast Starting, +,-20,000/sec Vibration Rejecting Rate Gyro | IC GYROSCOPE YAW RATE 32CBGA
Lowest to $169.1730
STMicroelectronics
MEMS motion sensor: high performance ±300 °/s analog yaw-rate gyroscope
Lowest to $2.1666
Analog Devices Inc.
IC GYROSCOPE YAW RATE 32CBGA
Lowest to $77.4829
Analog Devices Inc.
±250°/sec Yaw Rate Gyro
Lowest to $51.2256

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.0432 $94.0864
3+ $38.5989 $115.7967
5+ $37.3931 $186.9655
7+ $36.1873 $253.3111
9+ $34.9803 $314.8227
12+ $31.3617 $376.3404
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,900 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess