EN
  • EN
  • DE

LMP8640MKE-H/NOPB

Part No LMP8640MKE-H/NOPB
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT TSOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Amplifier 1 Circuit
Manufacturer Texas Instruments
Package Reel - TR
Family Name LMP8640
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -LMP8640MKE-H-NDR, LMP8640MKEHNOPB, -LMP8640MKE, -LMP8640MKE-H/NOPBCT-ND, LMP8640MKE-H/NOPBCT, LMP8640MKE-H/NOPBTR, LMP8640MKE-H/NOPBDKR, -LMP8640MKE-H/NOPBCT, *LMP8640MKE-H/NOPB
Quantity per package 250
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 877668-LMP8640MKE-H/NOPB
Ultra Librarian 3D Model Ultra Librarian LMP8640MKE-H/NOPB CAD Model

Description

Introducing the LMP8640MKE-H/NOPB Precision Current Sense Amplifier

The LMP8640MKE-H/NOPB is a high-performance current sense amplifier from Texas Instruments designed to provide accurate current measurement in a variety of applications. This precision amplifier is capable of sensing small differential voltages across a shunt resistor in the presence of high common-mode voltages, making it an ideal choice for power management systems, battery chargers, and automotive applications.

Key Features:

  • High Accuracy: The LMP8640MKE-H/NOPB boasts a low input offset voltage, which enhances the accuracy of current measurement, ensuring reliable performance in critical applications.
  • Wide Input Common-Mode Voltage Range: With a common-mode voltage range of 4.5V to 76V, this device is versatile and can be used in systems with varying power levels.
  • Variable Gain Options: The amplifier offers selectable gain settings, allowing users to choose the appropriate amplification level for their specific application requirements.
  • Low Quiescent Current: It is designed to have low quiescent current, contributing to energy efficiency in battery-powered devices.
  • Robust Design: The LMP8640MKE-H/NOPB is built to withstand harsh conditions, featuring a wide operating temperature range and protection against electrostatic discharge (ESD).

Applications:

  • Automotive systems, such as motor control and battery management
  • Industrial automation for process control and monitoring
  • Power supply monitoring to ensure system stability
  • Portable electronics where precise current monitoring extends battery life

The LMP8640MKE-H/NOPB is provided in a space-saving SC-70 package, which is highly suitable for compact designs that require precise current sensing without compromising on space. Its robust construction and reliable performance make it a go-to solution for engineers looking to enhance the safety and efficiency of their electronic systems. With Texas Instruments' commitment to quality, the LMP8640MKE-H/NOPB is a product that delivers both precision and durability.

Whether you're designing for automotive, industrial, or portable applications, the LMP8640MKE-H/NOPB from Texas Instruments provides the accuracy and reliability needed to measure current with confidence.

You May Also Be Interested in

Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
Lowest to $7.6241
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.2628 $56.3140
11+ $9.2413 $101.6543
17+ $8.9525 $152.1925
24+ $8.6637 $207.9288
30+ $8.3750 $251.2500
40+ $7.5086 $300.3440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess