EN
  • EN
  • DE

ADXL701WBRWZ-UP-RL

Part No ADXL701WBRWZ-UP-RL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 14.2G SPI 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Accelerometer Z Axis ±14.2g 2kHz 16-SOIC
Manufacturer Analog Devices Inc.
Series Automotive
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 16-SOIC (0.295", 7.50mm Width)
Case / Package 16-SOIC
Family Name ADXL701
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ADXL701WBRWZ-UP-RLDKR, ADXL701WBRWZ-UP-RLCT, ADXL701WBRWZ-UP-RL-ND, ADXL701WBRWZ-UP-RLTR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 911161-ADXL701WBRWZ-UP-RL
Ultra Librarian 3D Model Ultra Librarian ADXL701WBRWZ-UP-RL CAD Model

Description

ADXL701WBRWZ-UP-RL by Analog Devices Inc.

The ADXL701WBRWZ-UP-RL is a high-performance, low-power, 3-axis MEMS accelerometer manufactured by Analog Devices Inc., a leader in precision signal processing technology. This advanced sensor is designed for a wide range of applications, from industrial instrumentation to consumer electronics, where accurate motion detection and measurement are essential.

Constructed using Analog Devices' proprietary iMEMS technology, the ADXL701WBRWZ-UP-RL combines a micro-electromechanical sensor with signal conditioning that provides high-resolution acceleration measurement at minimal power consumption. Its compact, robust design ensures reliable operation even in challenging environments, making it an ideal choice for portable and space-constrained applications.

Key Features:

  • Measurement Range: The device offers a flexible measurement range, which can be critical for adapting to various application requirements.
  • High Resolution: With its high-resolution sensing capability, the ADXL701WBRWZ-UP-RL can detect even the slightest movements, providing precise data for analysis and decision-making.
  • Low Power Consumption: The accelerometer is designed for efficiency, ensuring long battery life in portable applications.
  • Output Data Rate: It features a selectable output data rate, allowing users to optimize performance for specific use cases.
  • Temperature Stability: The sensor maintains consistent performance across a wide temperature range, which is vital for reliable operation in varying environmental conditions.
  • Shock Resistance: The device is built to withstand high levels of shock, ensuring durability and longevity.
  • Package: The ADXL701WBRWZ-UP-RL comes in a small, thin, and lightweight package that is easy to integrate into a variety of systems.

This accelerometer is not only a testament to Analog Devices Inc.'s commitment to innovation but also to its dedication to providing solutions that meet the evolving needs of technology across different sectors. Whether it's for tracking physical activity in wearable devices, stabilizing drones, or monitoring vibrations in industrial machinery, the ADXL701WBRWZ-UP-RL is engineered to deliver high-fidelity, reliable performance.

With its versatile features and robust design, the ADXL701WBRWZ-UP-RL from Analog Devices Inc. is a top-tier choice for developers and engineers looking to incorporate precise motion sensing capabilities into their designs.

You May Also Be Interested in

STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $5.1015
Bosch Sensortec
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $3.0888
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Memsic Inc.
Accelerometer Axis
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1079 $60.6474
14+ $8.2937 $116.1118
22+ $8.0346 $176.7612
30+ $7.7754 $233.2620
39+ $7.5162 $293.1318
52+ $6.7387 $350.4124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,210 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess