EN
  • EN
  • DE

LTC6995MPS6-1#TRMPBF

Part No LTC6995MPS6-1#TRMPBF
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Programmable Timers and Oscillators
Description IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 29.1µHz ~ 977Hz TSOT-23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Clock/Timing>Programmable Timers and Oscillators
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Type Oscillator, Silicon
Frequency 29.1µHz ~ 977Hz
Voltage - Supply 2.25V ~ 5.5V
Current - Supply 135 µA
Temperature Range - Operating -55°C ~ 125°C
Case / Package SOT-23-6 Thin, TSOT-23-6
Supplier Device Package TSOT-23-6
Mounting Surface Mount
Base Product Number LTC6995
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -2735-LTC6995MPS6-1#TRMPBFTR,LTC6995MPS6-1#TRMPBF-ND,-2735-LTC6995MPS6-1#TRMPBFCT,LTC6995MPS6-1#TRMPBFDKR,LTC6995MPS6-1#TRMPBFCT,-2735-LTC6995MPS6-1#TRMPBFTR-ND,LTC6995MPS6-1#TRMPBFTR
Standard Package 500
Win Source Part Number 1321565-LTC6995MPS6-1#TRMPBF
Ultra Librarian 3D Model Ultra Librarian LTC6995MPS6-1#TRMPBF CAD Model

Description

Analog Devices Inc. LTC6995MPS6-1#TRMPBF Overview

The LTC6995MPS6-1#TRMPBF is a versatile timer device from Analog Devices Inc., designed to provide a programmable delay or frequency generator with a wide range of applications. This precision silicon oscillator integrates a programmable oscillator with a precision programmable delay block, making it ideal for a variety of timing tasks in complex electronic systems.

Key Features:

  • Programmable Timer: Users can set the timing interval from 1ms to 9.5 hours, providing flexibility for a broad range of applications.
  • Voltage Range: The device operates from a 2.25V to 5.5V supply voltage, ensuring compatibility with both low and standard voltage circuits.
  • Frequency Accuracy: It offers a highly accurate frequency division with a 0.1% initial accuracy and a 20ppm/°C temperature stability, ensuring reliable performance across temperature variations.
  • Low Power Consumption: With its low power consumption, the LTC6995 is suitable for battery-powered applications, contributing to longer battery life and reduced power costs.
  • Compact Package: Housed in a compact 6-lead SOT-23 package, the device saves valuable board space in space-constrained applications.
  • Configurability: The timer can be configured as a one-shot or continuous frequency generator, offering design flexibility.

Applications:

The LTC6995MPS6-1#TRMPBF is well-suited for a variety of timing applications, including but not limited to power management, system wake-up timers, frequency generation, and pulse-width modulation. Its ease of use and configurability make it a go-to solution for designers looking to add reliable timing functions to their systems without the complexity of designing a discrete solution.

Quality and Reliability:

Analog Devices Inc. is known for its commitment to quality and reliability, and the LTC6995MPS6-1#TRMPBF is no exception. This product is manufactured to high standards, ensuring consistent performance and durability in a range of operating conditions.

You May Also Be Interested in

Texas Instruments
IC OSC WATCHDOG 10VSON / Watchdog Circuit IC 10-VSON (3x3)
Lowest to $1.6281
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC CLOCK DUAL FREQ 10-LCCC / Clock Oscillator IC 100MHz, 150MHz 10-LCCC (5x3.2)
Need more? Email Us
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6 / Oscillator, Silicon IC 3.81Hz ~ 1MHz TSOT-23-6
Lowest to $5.6035
Texas Instruments
IC OSC CLOCK 156.25MHZ 6QFM / Clock Oscillator IC 156.25MHz 6-QFM (5x3.2)
Lowest to $21.3427
Analog Devices Inc.
IC OSC SILICON PROG TSOT23-6
Lowest to $8.1493
Infineon Technologies
IC XTAL OSC CMOS / IC
Need more? Email Us
Maxim Integrated
IC OSC VCXO LVPECL PROGR / IC
Need more? Email Us
HGSEMI
DIP-14 Programmable Timers and Oscillators RoHS
Lowest to $0.3442

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.3234 $58.6468
5+ $24.0602 $120.3010
7+ $23.3083 $163.1581
9+ $22.5564 $203.0076
12+ $21.8046 $261.6552
16+ $19.5489 $312.7824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess