ADXL356BEZ-RL7 - Precision Accelerometer from Analog Devices Inc.
The ADXL356BEZ-RL7 is a high-precision, low-power, 3-axis MEMS accelerometer designed by Analog Devices Inc., a leader in high-performance analog technology. This accelerometer is part of ADI's extensive range of motion sensors that are renowned for their reliability and accuracy in various applications.
Key Features:
- Measurement Range: The device offers a selectable measurement range of ±10 g, ±20 g, or ±40 g, allowing for flexibility in application.
- Low Noise: It features ultra-low noise density (110 µg/√Hz typical), which makes it ideal for applications that require high-resolution vibration and motion sensing.
- Temperature Stability: The ADXL356BEZ-RL7 boasts excellent temperature stability with a temperature change sensitivity of 0.015% per °C, ensuring consistent performance across a wide range of operating conditions.
- Low Power Consumption: Designed for power-sensitive applications, it operates on low power, with a typical supply current of 150 µA.
- Output Data Rate: The accelerometer provides an output data rate (ODR) that is user-selectable, allowing for customization based on specific application requirements.
Applications:
The ADXL356BEZ-RL7 is suited for a variety of applications, including:
- Structural health monitoring
- Condition monitoring
- Inertial measurement units
- Platform stabilization
- Industrial control systems
Technical Specifications:
- Supply Voltage: Operates on a single 3.3 V supply.
- Bandwidth: Offers a bandwidth of up to 1.5 kHz for X and Y axes, and up to 1 kHz for the Z axis.
- Interface: Features a digital SPI (serial peripheral interface) for easy integration into digital systems.
- Hermetic Packaging: Comes in a hermetically sealed LCC package, ensuring protection against environmental factors.
- RoHS Compliant: The device is RoHS compliant, adhering to environmental standards for hazardous substances.
The ADXL356BEZ-RL7 is a testament to Analog Devices Inc.'s commitment to providing cutting-edge sensor technology. Its robust design and precision make it an excellent choice for engineers and designers looking to integrate reliable motion sensing in their projects.