EN
  • EN
  • DE

ADXL320JCP-REEL7

Part No ADXL320JCP-REEL7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Small and Thin 5 g Accelerometer / Accelerometer Dual ±5g 2.5V/3.3V/5V 156mV/g to 192mV/g 16-Pin LFCSP EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 173843-ADXL320JCP-REEL7
Popularity Medium
Supply and Demand Status Limited
Family Name ADXL320
Introduction Date September 01, 2004
ECCN EAR99
Country of Origin Japan, Philippines
Halogen Free Compliant
Estimated EOL Date 2032
Ultra Librarian 3D Model Ultra Librarian ADXL320JCP-REEL7 CAD Model

Description

ADXL320JCP-REEL7 - Analog Devices Inc.

The ADXL320JCP-REEL7 is a high-performance, low-power, dual-axis accelerometer with signal conditioned voltage outputs, all on a single monolithic IC. Manufactured by Analog Devices Inc., a leader in precision signal processing technology, the ADXL320JCP-REEL7 is designed to measure dynamic acceleration resulting from motion, tilt, or shock. Its high-grade sensing capabilities make it an ideal choice for a variety of applications, including vehicle dynamics, mobile devices, gaming systems, and instrumentation.

This compact accelerometer is part of the ADXL320 series and comes in a small, thin, 5 mm × 5 mm × 2 mm LFCSP (Lead Frame Chip Scale Package), which is suitable for space-constrained applications. The device operates on a single 3.3 V supply and features a 4 kHz bandwidth with a full-scale range of ±5 g. The ADXL320JCP-REEL7 provides excellent temperature stability and a low noise floor, enhancing the precision of the measurements it delivers.

Key features of the ADXL320JCP-REEL7 include:

  • Low power consumption: Ideal for battery-powered devices, it extends operational life without sacrificing performance.
  • High shock survival: Withstands high-impact environments, ensuring reliability and durability.
  • Self-test functionality: Allows for quick and easy verification of the sensor's operational status.
  • High sensitivity and low noise: Ensures accurate and reliable readings even in low-amplitude applications.

The device is also designed for ease of use, with a simple analog interface that can be directly connected to a microcontroller's ADC (Analog-to-Digital Converter) or other analog input. The ADXL320JCP-REEL7 is available in a tape and reel packaging option, which facilitates automated assembly processes and is suitable for high-volume production environments.

Whether you are developing a new innovative product or looking to enhance the performance of an existing system, the ADXL320JCP-REEL7 from Analog Devices Inc. offers a versatile and reliable solution for your acceleration sensing needs.

You May Also Be Interested in

STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $3.7539
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g 25Hz ~ 200Hz 16-LGA (3x3)
Lowest to $5.7605
STMicroelectronics
ACCEL 2.3-9.2G I2C/SPI 16LGA
Lowest to $1.6770
Rohm Semiconductor
ACCELEROMETER 2G I2C 10LGA
Lowest to $1.6320
STMicroelectronics
ACCELEROMETER 2-6G ANALOG 16LGA
Lowest to $71.6418
Freescale Semiconductor - NXP
PSI5 ACCELEROMETER, 12V, X, 240G
Lowest to $11.6418
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
ACCELEROMETER 2G ANALOG 14LGA
Lowest to $2.9938
STMicroelectronics
ACCELEROMETER 2-8G I2C/SPI 16LGA
Lowest to $1.6507

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.1805 $72.1805
2+ $69.9249 $139.8498
3+ $67.6692 $203.0076
4+ $65.4136 $261.6544
6+ $58.6467 $351.8802
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 446 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess