EN
  • EN
  • DE

ADXL202JE

Part No ADXL202JE
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description Low-Cost +-2 g Dual-Axis Accelerometer with Duty Cycle Output / Accelerometer Dual ±2g 3.3V/5V 265mV/g to 360mV/g/140mV/g to 195mV/g 8-Pin CLLCC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors,Transducers
Family Motion Sensors - Accelerometers
Manufacturer Analog Devices Inc.
Win Source Part Number 173834-ADXL202JE
Popularity Medium
Supply and Demand Status Limited
Family Name ADXL202
Introduction Date October 31, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ADXL202JE CAD Model

Description

Product Overview: ADXL202JE Accelerometer by Analog Devices Inc.

The ADXL202JE is a precision, low-power two-axis accelerometer with signal conditioned voltage outputs, produced by the renowned semiconductor manufacturer Analog Devices Inc. This component is part of Analog Devices' extensive range of MEMS accelerometers designed to provide high-performance motion sensing in a compact package. The ADXL202JE measures both dynamic acceleration (such as vibration) and static acceleration (such as gravity), enabling it to serve a wide array of applications.

Key Features

  • Dual Axis Sensing: The ADXL202JE can measure both the X and Y axes simultaneously, providing a full 360-degree orientation sensing capability.
  • Adjustable Range: It offers a selectable measurement range of ±2 g, which can be set to match the requirements of the specific application it is used in.
  • Low Power Consumption: This device is optimized for power-sensitive applications, with a low current draw that extends battery life in portable devices.
  • High Resolution: The accelerometer provides a high resolution of 1 mg, ensuring precise and accurate measurements.
  • Duty Cycle Output: The ADXL202JE features a duty cycle (PWM) output that can be directly measured by a microprocessor without the need for an analog-to-digital converter (ADC).
  • Robust Design: With its high shock survivability, the ADXL202JE is resilient and can withstand the rigors of demanding environments.

Applications

The ADXL202JE is versatile and can be used in a variety of applications, including:

  • Vehicle dynamic monitoring and control
  • Appliance and electronics motion detection
  • Platform stabilization
  • Robotics and automation
  • Sports equipment analysis
  • Medical devices

Technical Specifications

With an operating temperature range from -40°C to +85°C and a compact form factor, the ADXL202JE is suitable for integration into a multitude of industrial and consumer products. It operates on a supply voltage of 3.0 to 5.25 volts, which allows for flexible integration into various circuit designs. The device also includes a self-test feature that verifies the functionality of the sensor, ensuring reliable performance.

For engineers and designers looking for a reliable and accurate accelerometer for their next project, the ADXL202JE from Analog Devices Inc. offers an excellent balance of performance, power consumption, and durability.

You May Also Be Interested in

Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Analog Devices Inc.
ACCEL 2-16G I2C/SPI 14LGA / Accelerometer X, Y, Z Axis ±2g, 4g, 8g, 16g 0.05Hz ~ 1.6kHz 14-LGA (3x5)
Lowest to $4.9161
Analog Devices Inc.
ACCELEROMETER 32LFCSP / Accelerometer X Axis ±500g 45kHz 32-LFCSP (5x5)
Lowest to $101.1333
STMicroelectronics
ACCEL 2-16G I2C/SPI 16LGA
Lowest to $1.1880
STMicroelectronics
ACCELEROMETER 2-6G I2C/SPI 16LGA
Lowest to $227.2389
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess