EN
  • EN
  • DE

ADXL103CE-REEL

Part No ADXL103CE-REEL
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description ACCELEROMETER 1.7G ANALOG 8CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Not For New Designs
Type Analog
Axis X
Acceleration Range ±1.7g
Sensitivity (mV/g) 1000
Bandwidth 0.5Hz to 2.5kHz
Output Type Analog Voltage
Supply Voltage - Operating 3 V to 6 V
Features Adjustable Bandwidth
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package 8-LCC (5x5)
Win Source Part Number 009560-ADXL103CE-REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADXL103
Introduction Date March 28, 2003
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADXL103CE-REEL CAD Model

Description

The ADXL103CE-REEL from Analog Devices Inc. is a high precision, low power, single-axis accelerometer with signal conditioned voltage outputs, all on a single, monolithic IC. This cutting-edge sensor is designed for a wide array of applications requiring a balance between performance and power efficiency, such as industrial, medical, and military systems.

Key Features

  • High Performance: The ADXL103CE-REEL boasts an impressive measurement range of ±1.7 g with an output sensitivity of 1,000 mV/g, ensuring high resolution and accuracy in capturing motion and inclination data.
  • Low Noise: With a typical noise floor of only 110 µg/√Hz, this accelerometer provides clean, reliable measurements, making it ideal for high-precision tasks.
  • Temperature Stability: The device features excellent temperature stability with a temperature range of -40°C to +125°C, ensuring consistent performance across a wide range of environmental conditions.
  • Flexible Power Supply: It operates on a supply voltage range from 3.0 V to 5.25 V, allowing for versatile integration into various system designs.
  • Bandwidth Adjustment: Users can set bandwidth rates via capacitors, which provides the flexibility to optimize the device for specific application requirements.
  • Self-Test Feature: The built-in self-test capability allows for an integrity check of the sensor, ensuring proper functioning and reliability.

Applications

  • Vehicle dynamics
  • Platform stabilization
  • Seismic imaging
  • Instrumentation
  • Medical devices
  • Industrial controls

The ADXL103CE-REEL is available in a small, low profile, 5 mm x 5 mm x 2 mm LCC package that is ideal for space-sensitive applications. Its robust design and high shock survivability (up to 10,000 g) make it a reliable choice for even the most demanding environments. Whether you are developing systems that require precise motion analysis, tilt-sensing, or vibration measurement and monitoring, the ADXL103CE-REEL is an excellent choice that combines performance, power efficiency, and versatility.

For detailed specifications, application notes, and additional resources, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Bosch Sensortec
ACCEL 1-16G I2C/SPI 12LGA
Need more? Email Us
STMicroelectronics
ACCEL 2-16G I2C/SPI 12LGA
Lowest to $1.0982
Kionix Inc.
ACCELEROMETER LGA
Lowest to $0.8882
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
NXP / Nexperia
IC 3-AXIS ACCELEROMETER 10-DFN
Lowest to $17.3334
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
STMicroelectronics
CONSUMER MEMS
Lowest to $2.3539
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2830 $63.8490
6+ $17.4630 $104.7780
9+ $16.9173 $152.2557
13+ $16.3715 $212.8295
16+ $15.8258 $253.2128
22+ $14.1887 $312.1514
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess