EN
  • EN
  • DE

ADXL001-250BEZ-R7

Part No ADXL001-250BEZ-R7
Manufacturer Analog Devices Inc.
Catalog Motion Sensors - Accelerometers
Description High Performance, Wide Bandwidth Accelerometer
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Analog Devices Inc.
Series iMEMS
Packaging Reel - TR
Type Analog
Axis X
Acceleration Range ±250g
Sensitivity (mV/g) 4.4
Bandwidth 32kHz
Output Type Analog Voltage
Operating Supply Voltage 3.135 V ~ 6 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 8-CLCC
Manufacturer Package 8-LCC (5x5)
Win Source Part Number 1142720-ADXL001-250BEZ-R7
Manufacturer Homepage www.analog.com
Family Name ADXL001
Introduction Date April 29, 2008
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADXL001-250BEZ-R7 CAD Model

Description

ADXL001-250BEZ-R7: High-Performance Vibration Sensor by Analog Devices Inc.

The ADXL001-250BEZ-R7 is a state-of-the-art vibration sensor from the renowned manufacturer Analog Devices Inc., designed to deliver precise and reliable measurements in a wide range of industrial and commercial applications. This sensor is part of the ADXL001 series, which is known for its high-quality accelerometer components that cater to the needs of demanding environments.

Key Features

  • Wide Frequency Range: The ADXL001-250BEZ-R7 is capable of detecting frequencies from DC up to 22 kHz, making it suitable for capturing a broad spectrum of vibrations and movements.
  • High Sensitivity: With a sensitivity of 250 mV/g, this accelerometer provides accurate readings even in low-amplitude vibration scenarios.
  • Temperature Stability: The sensor is designed to maintain its performance across a wide temperature range, ensuring reliable operation in various environmental conditions.
  • Robust Design: Encased in a 5 mm x 5 mm x 2 mm LCC-8 package, the ADXL001-250BEZ-R7 is built to withstand harsh industrial settings without compromising its functionality.
  • Analog Output: It provides an analog voltage output that directly corresponds to the acceleration experienced by the sensor, facilitating easy integration with existing systems.

Applications

The ADXL001-250BEZ-R7 is highly versatile and can be used in a variety of applications, including:

  • Condition monitoring of machinery and equipment
  • Vibration analysis and diagnostics
  • Predictive maintenance systems
  • Structural health monitoring
  • Automotive safety and testing
  • Aerospace and defense instrumentation

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the ADXL001-250BEZ-R7 is no exception. It is meticulously engineered to meet the high standards of performance expected from industry professionals. Whether used in research and development or integrated into production systems, this accelerometer provides the accuracy and durability needed for critical vibration measurement tasks.

With its robust construction, precision measurement capabilities, and wide application scope, the ADXL001-250BEZ-R7 from Analog Devices Inc. is an excellent choice for engineers and technicians looking for a high-performance vibration sensor.

You May Also Be Interested in

Memsic Inc.
Accelerometer Axis
Need more? Email Us
STMicroelectronics
ACCELEROMETER 100G I2C/SPI 16LGA
Lowest to $9.9247
Analog Devices Inc.
ACCELEROMETER 2-4G ANALOG 14CLCC
Lowest to $73.2431
Rohm Semiconductor
Accelerometer X, Y, Z Axis ±2g 1kHz
Need more? Email Us
Kionix Inc.
ACCELEROMETER TRI-AXIS 14LGA
Need more? Email Us
Analog Devices Inc.
ACCELEROMETER 18G ANALOG 8CLCC
Lowest to $42.4034
Kionix Inc.
ACCELEROMETER 2-8G I2C 10LGA
Lowest to $1.3456
STMicroelectronics
CONSUMER MEMS
Lowest to $1.3732
Analog Devices Inc.
ACCELEROMETER 3G ANALOG 16LFCSP
Lowest to $4.3356

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $390.9775 $390.9775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess