EN
  • EN
  • DE

ADVFC32SH/883B

Part No ADVFC32SH/883B
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC CONV V/F F/V MONO TO-100-10 / VFC/FVC Non-Sync 500kHz 10-Pin TO-100 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Series Military, MIL-STD-883
Packaging Tube
Type Volt to Frequency and Frequency to Volt
Frequency - Max 500kHz
Full Scale ±150ppm/°C
Linearity ±0.05%
Mounting Style Through Hole
Package TO-100-10 Metal Can
Manufacturer Package TO-100-10
Win Source Part Number 768282-ADVFC32SH/883B
Popularity Medium
Supply and Demand Status Limited
Family Name ADVFC32
Introduction Date September 09, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian ADVFC32SH/883B CAD Model

Description

ADVFC32SH/883B Product Image

The ADVFC32SH/883B is a high-performance voltage-to-frequency converter module from Analog Devices Inc., renowned for its precision and reliability in demanding environments. This component is a part of the military-grade product line, designed to meet the stringent specifications of MIL-STD-883B. It is tailored for applications requiring robust operation under extreme conditions, including aerospace, defense, and other mission-critical systems.

Key Features

  • High Linearity: The device offers excellent linearity, which ensures that the output frequency accurately reflects the input voltage, making it ideal for precision applications.
  • Wide Frequency Range: Capable of converting a wide range of input voltages into frequencies, the ADVFC32SH/883B is versatile and can be used in various applications.
  • Military-Grade Quality: As part of the military-grade series, this component is built to withstand extreme temperatures and other environmental conditions without compromising performance.
  • Low Power Consumption: The device is designed for efficient operation, minimizing power consumption and making it suitable for battery-powered or energy-sensitive systems.

Applications

The ADVFC32SH/883B is used in a broad range of applications where precision and durability are paramount. Some of its applications include:

  • Aerospace and avionics systems
  • Defense electronics
  • Precision instrumentation
  • Industrial control systems
  • Communication systems

Technical Specifications

Parameter Value
Input Voltage Range Specified by customer
Frequency Range Specified by customer
Operating Temperature -55°C to +125°C
Compliance MIL-STD-883B

The ADVFC32SH/883B is a testament to Analog Devices Inc.'s commitment to providing high-quality, reliable components for the most challenging applications. With its robust design and precision performance, it stands as an ideal solution for systems where failure is not an option.

You May Also Be Interested in

Texas Instruments
IC F/V CONV 10KHZ 14DIP / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-PDIP
Lowest to $2.4407
Texas Instruments
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Lowest to $15.9202
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $2.6302
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $2.6293
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC F/V & V/F CONV 1MHZ 20PLCC
Lowest to $29.4855
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8378

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess