EN
  • EN
  • DE

AD650JP

Part No AD650JP
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC F/V & V/F CONV 1MHZ 20PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - V/F and F/V Converters
Mfr Analog Devices Inc.
Series -
Package Tube
Product Status Obsolete
Type Volt to Frequency and Frequency to Volt
Frequency - Max 1 MHz
Full Scale ±150ppm/°C
Linearity ±0.1%
Mounting Type Surface Mount
Package / Case 20-LCC (J-Lead)
Supplier Device Package 20-PLCC (9x9)
Base Product Number AD650
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1377713-AD650JP
Ultra Librarian 3D Model Ultra Librarian AD650JP CAD Model

Description

The AD650JP from Analog Devices Inc. is a versatile and high-performance Voltage-to-Frequency and Frequency-to-Voltage converter that provides a unique combination of features, precision, and ease of use. This integrated circuit is designed to convert analog voltage signals into proportional frequency signals and vice versa, making it an ideal choice for a variety of applications in industrial, automotive, and communication systems.

Key Features:

  • High Linearity: The AD650JP offers excellent linearity with a nonlinearity specification of 0.005% for a 10 kHz full-scale frequency, ensuring accurate signal conversion for precise applications.
  • Wide Dynamic Range: With a dynamic range of 1 MHz, it can handle a broad spectrum of signal frequencies, making it suitable for diverse applications.
  • Low Power Consumption: The device is designed for low power operation, which is critical for battery-powered and energy-efficient systems.
  • Flexibility: It can be configured for Voltage-to-Frequency (V/F) or Frequency-to-Voltage (F/V) operation, providing flexibility in its use across different system designs.
  • Single or Dual Supply Operation: The AD650JP can be powered by a single 5V to 36V supply or a dual ±5V to ±18V supply, accommodating various power supply configurations.

Applications:

  • Motor Speed Control
  • Isolated Data Transmission
  • Frequency to Digital Conversion
  • Analog Signal Isolation
  • Process Control Systems

The AD650JP is encapsulated in a 20-pin PDIP (Plastic Dual In-line Package), ensuring robustness and ease of integration into printed circuit boards. Its reliability and performance are backed by Analog Devices Inc., a leader in precision signal processing technology.

Whether you are designing an advanced motor control system, a precision measurement instrument, or need accurate signal conversion for process monitoring, the AD650JP offers a reliable and efficient solution that will meet and exceed your application requirements.

You May Also Be Interested in

Texas Instruments
IC F/V CONV 10KHZ 8SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 8-SOIC
Lowest to $1.8138
Analog Devices Inc.
SINGLE PHASE METERING IC / Voltage to Frequency Converter IC 20-DIP
Lowest to $4.3867
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-DIP
Lowest to $11.0598
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 8-SOIC
Lowest to $2.6302
Analog Devices Inc.
VFC Sync 1MHz 8-Pin MSOP Tube / 3 V/5 V Low Power, Synchronous Voltage-to-Frequency Converter | IC CONV SYNC VOLT-FREQ 8-MSOP
Lowest to $2.6133
Analog Devices Inc.
Voltage-to-Frequency and Frequency-to-Voltage Converter
Need more? Email Us
Texas Instruments
IC F/V CONV 10KHZ 14SOIC / Frequency to Voltage Converter IC 10 kHz ±0.3% 14-SOIC
Lowest to $2.7633
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ TO VOLT 8-DIP
Lowest to $4.3657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $29.4855 $58.9710
5+ $24.1932 $120.9660
8+ $23.4372 $187.4976
11+ $22.6812 $249.4932
14+ $21.9251 $306.9514
18+ $19.6571 $353.8278
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess