EN
  • EN
  • DE

ADVFC32KN

Part No ADVFC32KN
Manufacturer Analog Devices Inc.
Catalog PMIC - V/F and F/V Converters
Description IC CONV V/F F/V 0-70DEGC 14DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Volt to Frequency and Frequency to Volt
Maximum Input Frequency 500kHz
Full Scale ±75ppm/°C
Linearity ±0.05%
Mounting Through Hole
Case / Package 14-PDIP
Win Source Part Number 077940-ADVFC32KN
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADVFC32KN CAD Model

Description

The ADVFC32KN from Analog Devices Inc. is a high-performance voltage-to-frequency converter (VFC) that offers a unique blend of precision, reliability, and versatility. Designed to convert analog voltage signals into proportional frequency output, this device is ideal for a wide range of applications including data acquisition systems, long-term integration, linear frequency modulation, voltage-to-time conversion, and frequency-to-digital conversion.

Key Features

  • High Linearity: The ADVFC32KN provides excellent linearity with a nonlinearity specification of 0.03% maximum over the full temperature range, ensuring accurate signal conversion.
  • Wide Dynamic Range: This VFC operates over a wide dynamic range, enabling it to handle a variety of signal levels with ease.
  • Frequency Range: The output frequency range is adjustable, making the ADVFC32KN suitable for various applications that require different frequency spans.
  • Supply Voltage: It operates from a single supply voltage ranging from 5V to 36V or dual supplies of ±5V to ±18V, providing flexibility in system design.
  • Low Power Consumption: With its low power design, the ADVFC32KN is optimized for power-sensitive applications.

Applications

  • Industrial Process Control
  • Data Acquisition Systems
  • Motor Speed Control
  • Precision Oscillators
  • Analog-to-Digital Conversion

The ADVFC32KN comes in a compact 14-lead PDIP (Plastic Dual In-line Package), making it convenient for integration into a variety of electronic systems. Its robust design ensures reliable operation even in harsh environments, and with the backing of Analog Devices' reputation for quality, this VFC is a choice that engineers can trust for their critical applications.

Whether you're designing a simple frequency output device or a complex, integrated system requiring precise voltage-to-frequency conversion, the ADVFC32KN is a component that delivers performance and durability. Its ease of use and excellent technical specifications make it a go-to solution for engineers looking to enhance their designs with a reliable VFC.

You May Also Be Interested in

Analog Devices Inc.
IC V/F CONV TO100-10
Lowest to $0.0335
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC
Lowest to $14.5523
NJR Corporation/NJRC
IC V-F/F-V CONVERTER 8DIP
Lowest to $0.9621
Texas Instruments
LM2907/LM2917 Frequency to Voltage Converter | IC CONVERTER FREQ-VOLTAGE 14SOIC
Lowest to $1.7462
Texas Instruments
LM231A/LM231/LM331A/LM331 Precision Voltage-to-Frequency Converters | IC CONVERTER PREC V TO FREQ 8DIP
Lowest to $0.8369
Microchip Technology
IC F/V & V/F CONV 100KHZ 14SOIC / Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Need more? Email Us
Analog Devices Inc.
IC V/F CONV 1MHZ 8MSOP
Lowest to $3.5640
Analog Devices Inc.
Low Cost Monolithic Voltage-to-Frequency Converter | IC V-F CONVERTER MONO 8-SOIC
Lowest to $7.1279
Analog Devices Inc.
IC V/F CONV 14-CDIP
Lowest to $74.4820

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess