EN
  • EN
  • DE

ADV7392BCPZ-3REEL

Part No ADV7392BCPZ-3REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO ENCODER 10BIT 40LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Video Encoder
Applications DVD, Game Consoles, Media Players
Analog Supply Voltage 2.6 V to 3.46 V
Digital Supply Voltage 1.71 V to 1.89 V
Mounting SMD (SMT)
Case / Package 40-LFCSP-WQ (6x6)
Win Source Part Number 083337-ADV7392BCPZ-3REEL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7392BCPZ-3REEL CAD Model

Description

ADV7392BCPZ-3REEL - High Performance Video Encoder

The ADV7392BCPZ-3REEL from Analog Devices Inc. is a cutting-edge video encoder that integrates a multitude of features for high-quality video signal processing. This device is specifically designed to convert digital video signals into analog, making it an essential component for applications that require the interfacing of digital systems with traditional analog displays or broadcasting equipment.

Key Features:

  • High-Quality Video Encoding: The ADV7392BCPZ-3REEL supports various video encoding formats including PAL, NTSC, and SECAM, offering exceptional flexibility for a wide range of video applications.
  • Multiple Video Formats: It can handle input in the form of 8-/10-bit YCrCb or RGB, accommodating a variety of digital video sources.
  • Advanced Digital Input: The device features a 3-wire, 4-wire, or 5-wire digital input interface, providing compatibility with different types of digital video interfaces.
  • Compact Packaging: Housed in a 32-lead LFCSP (Lead Frame Chip Scale Package), the ADV7392BCPZ-3REEL is designed for space-constrained applications.
  • Enhanced Power Management: It has a power-down mode and other power management features that help in reducing power consumption when the encoder is not in active use.

Applications:

  • Portable media players
  • Video conferencing systems
  • Security and surveillance systems
  • Home theater systems
  • Professional video editing and broadcasting equipment

As a product of Analog Devices Inc., a renowned leader in the semiconductor industry, the ADV7392BCPZ-3REEL is backed by a strong heritage of precision engineering and quality. It is available in a reel package, making it suitable for high-volume production environments. This video encoder is an ideal solution for designers looking to bridge the gap between digital video technology and legacy analog systems, ensuring seamless video quality and compatibility.

With its robust feature set and reliable performance, the ADV7392BCPZ-3REEL stands out as a top choice for engineers and developers seeking to incorporate high-quality video encoding capabilities into their products and systems.

You May Also Be Interested in

Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6966 $58.1796
15+ $7.9563 $119.3445
23+ $7.7075 $177.2725
31+ $7.4590 $231.2290
41+ $7.2104 $295.6264
54+ $6.4645 $349.0830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,091 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess