EN
  • EN
  • DE

AD8334ACPZ-REEL7

Part No AD8334ACPZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Special Purpose
Description IC VGAIN AMP 64LFCSP / Variable Gain Amplifier IC Signal Processing 64-LFCSP-VQ (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Special Purpose Amplifiers
Mfr Analog Devices Inc.
Series X-AMP®
Package Tape & Reel
Product Status Active
Type Variable Gain Amplifier
Applications Signal Processing
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Base Product Number AD8334
Standard Package 750 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 427926-AD8334ACPZ-REEL7
Ultra Librarian 3D Model Ultra Librarian AD8334ACPZ-REEL7 CAD Model

Description

Product Overview: AD8334ACPZ-REEL7

The AD8334ACPZ-REEL7 is a high-performance, quad-channel, variable gain amplifier (VGA) developed by Analog Devices Inc., a leader in semiconductor design and manufacturing. This precision electronic component is engineered to deliver exceptional accuracy and linearity for advanced signal processing applications.

Designed for versatility, the AD8334ACPZ-REEL7 is ideal for a wide range of applications, including medical imaging systems, industrial ultrasonics, and phased array processing. Its quad-channel configuration allows for simultaneous processing of multiple signals, making it a perfect fit for systems that require high levels of integration and channel density.

The device operates over a broad frequency range and features a digitally-controlled, variable gain range of up to 48 dB, which can be adjusted via a serial peripheral interface (SPI) or parallel control inputs. This flexibility ensures that it can be optimized for various dynamic range requirements.

Each channel of the AD8334ACPZ-REEL7 incorporates a low noise preamplifier (LNA), a variable attenuator, and a programmable gain amplifier (PGA), providing a complete signal chain solution in a single package. The LNA offers a low noise figure and high input impedance, which is critical for maintaining signal integrity.

The component is available in a compact 32-lead LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. The AD8334ACPZ-REEL7 is also part of Analog Devices' tape and reel packaging option, denoted by the "REEL7" suffix, which facilitates efficient handling and placement during the manufacturing process.

Key features of the AD8334ACPZ-REEL7 include:

  • Quad-channel variable gain amplifier
  • 48 dB gain range with 6 dB steps
  • Serial (SPI) and parallel gain control
  • Low noise preamplifier with high input impedance
  • Compact 32-lead LFCSP packaging
  • Designed for high integration and channel density

With its advanced design and robust feature set, the AD8334ACPZ-REEL7 from Analog Devices Inc. provides a reliable and efficient solution for sophisticated electronic systems requiring high-quality signal amplification.

You May Also Be Interested in

Semtech Corporation
IC AMP LOW IMPEDANCE CHIP / IC
Need more? Email Us
Harris Corporation
Differential IC Telecommunications 8-SOIC
Need more? Email Us
Maxim Integrated
2.5G LOW POWER TIA WITH VPD RSSI
Need more? Email Us
Maxim Integrated
IC AMP COMP REF 14SOIC / Amplifier, Comparator, Reference IC Current Sensing, Power Management 14-SOIC
Lowest to $1.5929
Anadigics, Inc
NARROW BAND LOW POWER AMPLIFIER,
Lowest to $1.4934
Texas Instruments
Variable Gain Amplifier IC Signal Processing 54-WQFN (10x5.5)
Lowest to $23.3122
Diodes Incorporated
AUDIO LOW VOLT U-QFN2020-10 T&R
Lowest to $0.6186
ON Semiconductor
AGC AMPLIFIER FOR DIGITAL CATV/C
Lowest to $7.2557
National Semiconductor (TI)
ANALOG CIRCUIT, 1 FUNC, BIPOLAR / Amplifier, Comparator IC 8-SOIC
Lowest to $2.0420

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess