EN
  • EN
  • DE

ADV7340BSTZ

Part No ADV7340BSTZ
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Description Video Encoder 6 DAC 12bit 64-Pin LQFP Tray / IC DAC 12BIT 4XOS ENCODER 64LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Status Active
Type Video Encoder
Applications DVD, Blu-Ray
Analog Supply Voltage 2.6 V to 3.46 V
Digital Supply Voltage 1.71 V to 1.89 V
Win Source Part Number 173766-ADV7340BSTZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ADV7340
Introduction Date October 01, 2006
ECCN EAR99
Country of Origin China, Philippines
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian ADV7340BSTZ CAD Model

Description

ADV7340BSTZ: High-Performance Video Encoder by Analog Devices Inc.

The ADV7340BSTZ is a state-of-the-art video encoder designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This integrated circuit is specifically engineered to deliver superior video quality and performance, making it an ideal choice for a wide range of applications including video broadcasting, surveillance systems, medical imaging, and industrial video processing.

Key Features:

  • High-Quality Video Encoding: The ADV7340BSTZ supports a variety of video formats, including NTSC, PAL, and SECAM, providing crisp and clear video output for different regional standards.
  • Advanced Digital Inputs: With support for both 8-bit and 16-bit YCrCb 4:2:2 video data, this encoder ensures compatibility with a range of digital video sources and provides flexibility in system design.
  • Multiple Output Formats: It offers simultaneous S-Video, composite, and component (YPbPr/RGB) outputs, making it versatile for multi-format applications.
  • Integrated Anti-Aliasing Filters: The built-in anti-aliasing filters enhance the quality of the output video by reducing signal artifacts and noise.
  • Programmable Features: Users can take advantage of programmable features such as color control, gamma correction, and power management through an I²C-compatible serial interface.
  • Low Power Consumption: Designed for efficiency, the ADV7340BSTZ operates with low power consumption, which is critical for portable and battery-powered devices.
  • Compact Package: Housed in a 64-lead LQFP (Low-profile Quad Flat Package), the ADV7340BSTZ is compact and suitable for space-constrained applications.

Applications:

  • Professional and consumer video equipment
  • Security and surveillance DVRs
  • Video conferencing systems
  • Medical imaging devices
  • Industrial video processing units

The ADV7340BSTZ video encoder from Analog Devices Inc. is a testament to the company's commitment to providing high-quality, reliable video solutions. Its robust feature set, combined with its high level of integration, makes it an excellent choice for designers seeking a top-performing video encoder for their next project.

For more information, datasheets, and support resources, visit the Analog Devices Inc. website or contact their support team for technical assistance.

You May Also Be Interested in

Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $15.5860
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28-DIP
Lowest to $44.5160
Harris Corporation
CMOS MANCHESTER ENCODER-DECODER
Need more? Email Us
Analog Devices Inc.
IC DAC VIDEO ENC NTSC 44-MQFP
Lowest to $0.8397
Fairchild Semiconductor
Need more? Email Us
Holtek
IC DECODER 18 ADDR NO DATA
Need more? Email Us
Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
ON Semiconductor
VIDEO ENCODER
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.5454 $57.2724
13+ $7.8322 $101.8186
20+ $7.5874 $151.7480
28+ $7.3427 $205.5956
36+ $7.0979 $255.5244
48+ $6.3636 $305.4528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess