EN
  • EN
  • DE

HMC702LP6CETR

Part No HMC702LP6CETR
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTHESIZER W/SWEEPER 40-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features IC 14GHz 1 40-VFQFN Exposed Pad
Manufacturer Analog Devices Inc.
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 40-VFQFN Exposed Pad
Case / Package 40-SMT (6x6)
Family Name HMC702
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 873793-HMC702LP6CETR
Ultra Librarian 3D Model Ultra Librarian HMC702LP6CETR CAD Model

Description

Analog Devices Inc. HMC702LP6CETR Fractional-N PLL with Integrated VCO

The HMC702LP6CETR from Analog Devices Inc. is a highly integrated, high-performance Fractional-N Phase-Locked Loop (PLL) with an integrated Voltage-Controlled Oscillator (VCO). Designed for advanced RF synthesis and clock generation applications, this device offers a versatile solution for a wide range of communication systems, including point-to-point radios, satellite communications, and test equipment.

At the heart of the HMC702LP6CETR lies a fractional frequency synthesizer that provides low noise and high-resolution frequency generation capabilities. This allows for fine-tuning of the output frequency with minimal phase noise, which is crucial for maintaining signal integrity in sensitive RF applications. The integrated VCO further simplifies design by reducing the number of external components required, leading to a more compact and reliable system design.

This PLL synthesizer operates over a wide frequency range and includes a number of features that enhance its performance and flexibility. It supports both integer and fractional modes, enabling precise frequency selection with a fine step size. The device also includes advanced features such as cycle slip reduction and delta-sigma modulation, which help to improve lock time and reduce spurious outputs.

The HMC702LP6CETR is housed in a compact 6x6 mm LFCSP (Lead Frame Chip Scale Package) that is suitable for space-constrained applications. This packaging also provides excellent thermal performance, ensuring reliable operation even under varying environmental conditions.

For ease of integration, the device is fully supported by Analog Devices Inc.'s design tools and resources, which include detailed datasheets, application notes, and reference designs. The HMC702LP6CETR is also available in tape and reel packaging, making it ideal for high-volume production environments.

In summary, the HMC702LP6CETR from Analog Devices Inc. is a state-of-the-art PLL with an integrated VCO that offers exceptional performance for RF synthesis and clock generation. Its integration, wide frequency range, and advanced features make it an excellent choice for designers seeking to optimize their RF system performance while reducing overall system size and complexity.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SYNTHESIZER 8LVDS 32-LQFP
Lowest to $6.5292
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Lowest to $28.5216
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $3.7836
IDT, Integrated Device Technology Inc
IC CLOCK GENERATOR 8-SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC PLL CLK GEN 200MHZ 28VQFN
Lowest to $129.7284
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32TQFP
Lowest to $16.0074
IDT, Integrated Device Technology Inc
IC MULTIPLIER/ZD BUFFER 8-SOIC
Lowest to $4.5905
IDT, Integrated Device Technology Inc
IC CLK GENERATOR PLL 8-SOIC
Lowest to $2.4913

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $238.0598 $238.0598
2+ $213.4329 $426.8658
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 290 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess