EN
  • EN
  • DE

ADV7186WBBCZ-T

Part No ADV7186WBBCZ-T
Manufacturer Analog Devices Inc.
Catalog Linear - Video Processing
Description IC VIDEO DECODER 196CSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Display Processor, Video Decoder
Applications Monitors
Mounting Style SMD
Manufacturer Package 196-LFBGA, CSPBGA
Supplier Device Package 196-CSPBGA (12x12)
Family Part Number ADV7186
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 722120-ADV7186WBBCZ-T
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV7186WBBCZ-T CAD Model

Description

Product Overview: ADV7186WBBCZ-T by Analog Devices Inc.

The ADV7186WBBCZ-T is a high-performance, integrated video decoder manufactured by Analog Devices Inc., a leading name in the semiconductor industry. This state-of-the-art component is designed to convert standard analog video signals into a digital output, making it an essential part of many video processing applications.

Key Features

  • Multi-Format Support: The ADV7186WBBCZ-T is capable of decoding a wide variety of video formats, including NTSC, PAL, and SECAM. This versatility allows it to be used in diverse global markets and applications.
  • High-Quality Video: With its advanced 12-bit ADC and proprietary digital processing, the decoder delivers high-quality video output, ensuring clear and sharp images.
  • Low Power Consumption: Designed for efficiency, this decoder maintains low power operation, making it ideal for portable and battery-operated devices.
  • Integrated Filters: On-chip filters help to reduce noise and improve image quality without the need for external components, simplifying the design and reducing overall system cost.
  • Robust Operation: The ADV7186WBBCZ-T is designed to perform reliably in harsh conditions, with excellent temperature ranges and a sturdy package suitable for industrial applications.

Applications

The ADV7186WBBCZ-T is a versatile component that can be used in a variety of applications. It is particularly well-suited for:

  • Video surveillance systems
  • Automotive infotainment and navigation systems
  • Portable video players
  • Home theater systems
  • Video conferencing equipment

Technical Specifications

The ADV7186WBBCZ-T comes in a compact 64-pin LQFP package and operates over a temperature range of -40°C to +85°C. Its digital output is compatible with a variety of video processors and SOCs, providing flexibility in system design.

Conclusion

With its robust feature set and compatibility with multiple video formats, the ADV7186WBBCZ-T from Analog Devices Inc. is an excellent choice for developers and engineers looking to integrate reliable video decoding into their products. Its combination of performance, power efficiency, and design simplicity makes it a valuable component in any video-centric application.

You May Also Be Interested in

Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Renesas Electronics America
IC VIDEO DECODER 48QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO EQUALIZER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess