EN
  • EN
  • DE

AD9523-1BCPZ

Part No AD9523-1BCPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Application Specific
Description IC INTEGER-N CLCK GEN 72LFCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Status Active
Main Purpose Ethernet, Fibre Channel, SONET/SDH
Input CMOS
Output HSTL, LVCMOS, LVDS, LVPECL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 1GHz
Supply Voltage - Operating 1.768 V to 3.465 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 72-LFCSP-VQ (10x10)
Win Source Part Number 008607-AD9523-1BCPZ
Family Name AD9523-1
Introduction Date January 18, 2007
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9523-1BCPZ CAD Model

Description

Analog Devices Inc. AD9523-1BCPZ Clock Generator IC

The AD9523-1BCPZ from Analog Devices Inc. is a highly integrated, low jitter, multi-output clock generator that is specifically designed to provide a reliable clock distribution solution with low power consumption. This device is ideal for applications that require high-performance clock generation and distribution, such as wireless infrastructure, instrumentation, and communication systems.

At the heart of the AD9523-1BCPZ is a phase-locked loop (PLL) with a Voltage Controlled Oscillator (VCO) that provides a stable and precise output clock frequency. The device supports an input frequency range of 10 MHz to 710 MHz, which allows it to work with a wide variety of reference clocks. The output frequency range is equally impressive, with the capability to generate frequencies from 0.25 MHz up to 1.3 GHz, depending on the configuration and output dividers used.

This clock generator IC features 14 low noise LVDS (Low Voltage Differential Signaling) outputs, each programmable to meet specific system requirements. The AD9523-1BCPZ also offers a 48-bit programmable frequency divider, which allows for fine-grained frequency adjustment, and a programmable delay adjustment for precise timing alignment of the output signals.

One of the key benefits of the AD9523-1BCPZ is its low jitter performance, which is crucial for maintaining signal integrity in high-speed data communications. The device also includes an on-chip PLL filter, which is designed to minimize phase noise and further enhance the quality of the output clock signals.

The AD9523-1BCPZ comes in a compact LFCSP (Lead Frame Chip Scale Package) that measures 9 mm x 9 mm, making it suitable for space-constrained applications. The operating temperature range of -40°C to +85°C ensures reliable performance across various environmental conditions.

With its advanced features and robust design, the AD9523-1BCPZ from Analog Devices Inc. is a versatile solution for system designers looking to achieve high clock performance with minimal design complexity.

For more detailed technical specifications and application support, please refer to the official datasheet and product documentation provided by Analog Devices Inc.

You May Also Be Interested in

Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
VFQFPN 3.00X3.00X1.00 MM, 0.50MM
Lowest to $7.5672
Renesas Electronics America
IC JITTER ATTENUATOR 24-TSSOP
Need more? Email Us
Semtech Corporation
IC SETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Lowest to $40.3395
Renesas Electronics America
CLOCK BUFFER 3.3V LP-HCSL PCIE
Lowest to $8.7314
Renesas Electronics America
IC JITTER ATTENUATOR 28-SSOP
Need more? Email Us
Renesas Electronics America
IC CLOCK SYNTHESIZER 64QFN
Need more? Email Us
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Infineon Technologies
IC CLOCK MEDIACLOCK 28SSOP
Lowest to $1.7380

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.7538 $65.2614
6+ $17.8493 $107.0958
9+ $17.2915 $155.6235
12+ $16.7337 $200.8044
16+ $16.1759 $258.8144
21+ $14.5026 $304.5546
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess