EN
  • EN
  • DE

ADV7181KCPZ-U2

Part No ADV7181KCPZ-U2
Manufacturer Analog Devices Inc.
Catalog Interface - Encoders, Decoders, Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Encoders,Decoders,Converters
Manufacturer Analog Devices Inc.
Win Source Part Number 173741-ADV7181KCPZ-U2
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADV7181KCPZ-U2 CAD Model

Description

Product Overview: ADV7181KCPZ-U2

The ADV7181KCPZ-U2 is a high-quality, single-chip video decoder produced by Analog Devices Inc., designed to simplify the implementation process of video systems in a wide range of applications. This integrated circuit (IC) is capable of converting standard analog signals into digital form, making it an ideal solution for applications such as video surveillance, automotive infotainment systems, and multimedia devices.

Key Features

  • Multi-Format Support: The ADV7181KCPZ-U2 supports a wide range of video formats, including NTSC, PAL, SECAM, and various other standards. This flexibility ensures compatibility with global video sources and systems.
  • High-Quality Video: With its advanced 10-bit ADC and digital multi-standard decoder, the device delivers high-quality video output, ensuring clear and sharp images.
  • Low Power Consumption: Designed with power efficiency in mind, this video decoder maintains low power consumption, making it suitable for portable and battery-operated devices.
  • Integrated Filters: The on-chip filters reduce the need for external components, thus simplifying the design and reducing the overall system cost.
  • Programmable I/O: The ADV7181KCPZ-U2 features programmable I/O ports that provide flexibility in interfacing with various types of display and processor architectures.

Technical Specifications

Parameter Value
Resolution 10-bit
Input Formats NTSC, PAL, SECAM, and more
Supply Voltage 1.8V (Digital), 3.3V (Analog)
Package 64-LFCSP (Lead Frame Chip Scale Package)
Operating Temperature -40°C to +85°C

Applications

The versatility of the ADV7181KCPZ-U2 makes it well-suited for a variety of applications, including:

  • Video surveillance systems
  • Automotive infotainment and navigation systems
  • Home theater systems
  • Personal video recorders
  • Video conferencing equipment

With its robust design and comprehensive feature set, the ADV7181KCPZ-U2 from Analog Devices Inc. is a top-tier choice for designers looking to integrate video decoding capabilities into their products with ease and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC SAMPLE-RATE CONV 20BIT 28DIP
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Fairchild Semiconductor
Need more? Email Us
Analog Devices Inc.
IC VIDEO DECODER NTSC 80-LQFP
Need more? Email Us
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and HDMI Receiver
Lowest to $55.7142
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Rohm Semiconductor
IC DECODER USB HOST AUDIO 64LQFP / IC
Lowest to $17.1439
Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 28PLCC
Lowest to $108.5238

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess