The ADV7122 from Analog Devices Inc. is a high-performance, triple-channel digital-to-analog converter (DAC) designed specifically for the high-speed conversion of digital video signals into analog video. This integrated circuit (IC) is a crucial component in a variety of video applications, including professional video editing equipment, high-end graphics cards, video playback systems, and medical imaging devices.
Key Features
- High-Speed Operation: The ADV7122 operates at a very high speed, supporting pixel rates that meet the demands of high-resolution video standards.
- Triple 10-Bit DACs: It features three precision 10-bit DACs, providing accurate color representation and sharp image quality for RGB video signals.
- Integrated Reference: An on-chip precision reference minimizes external components and ensures consistent, reliable performance.
- CMOS Digital Interface: The DAC's digital interface is CMOS compatible, allowing for easy integration with other digital systems.
- Low Power Consumption: Designed with power efficiency in mind, the ADV7122 maintains low power consumption, which is critical for portable and battery-powered applications.
Applications
The versatility of the ADV7122 makes it suitable for a broad range of applications that require high-quality video output. These include:
- High-Resolution Computer Graphics
- Video Signal Conversion
- Video Editing and Production Equipment
- Medical Imaging Systems
- Simulation and Virtual Reality Systems
Technical Specifications
Parameter
Value
Resolution
10-Bit
Number of Channels
3 (RGB)
Interface Type
CMOS
Supply Voltage
5 V
Package
LQFP
For more detailed information and datasheets, visit the Analog Devices Inc. website or contact their sales and support team.