EN
  • EN
  • DE

ADV612BST

Part No ADV612BST
Manufacturer Analog Devices Inc.
Catalog Unclassified
Description IC CODEC DIGITAL CCTV 120LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Standard Package 6 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 559946-ADV612BST
Ultra Librarian 3D Model Ultra Librarian ADV612BST CAD Model

Description

Product Overview: ADV612BST from Analog Devices Inc.

The ADV612BST is a high-performance component from Analog Devices Inc., designed to meet the rigorous demands of today's advanced digital signal processing (DSP) applications. This state-of-the-art product is an integral part of systems where precision and efficiency are paramount, making it an ideal choice for engineers and developers working in various industries.

Key Features

  • High Precision: The ADV612BST offers exceptional accuracy, ensuring that digital signals are processed with minimal error, leading to higher quality outcomes in applications such as audio processing, video streaming, and more.
  • Robust Performance: Engineered for reliability, this product can withstand challenging conditions and maintain consistent performance, making it suitable for mission-critical systems.
  • Energy Efficiency: Analog Devices Inc. has optimized the ADV612BST for low power consumption, which is crucial for portable and battery-powered devices, as well as for reducing the overall energy footprint of electronic systems.
  • Integration Friendly: This component is designed to be easily integrated into existing systems, with compatibility in mind, to ensure a smooth transition and minimal development time.

Applications

The versatility of the ADV612BST allows it to be used in a wide array of applications. It is particularly well-suited for:

  • Professional Audio Equipment
  • High-definition Video Processing
  • Communication Systems
  • Medical Imaging Devices
  • Industrial Control Systems

Technical Specifications

The ADV612BST is built with the latest technology to ensure top-notch performance. Some of its technical specifications include:

  • Advanced DSP Capabilities
  • Low Power Consumption Design
  • High-Speed Signal Processing
  • Compatibility with Various Microcontrollers and Processors

Conclusion

For professionals looking for a reliable and efficient DSP solution, the ADV612BST from Analog Devices Inc. represents a superior choice. With its blend of precision, performance, and power efficiency, it stands out as a critical component for any high-performance electronic system.

You May Also Be Interested in

Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us
NXP / Nexperia
150KPA HORIZON
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Brady Corporation
B401 10X14 RED/BLK/WHT DANGER
Need more? Email Us
Texas Instruments
SNC1S22ZHK
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
ABB Embedded Power
Mini Contactor, 3-P N/O, 24VDC C
Need more? Email Us
IDEC
16MM PUSHBUTTON ILLUMINATED
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess