EN
  • EN
  • DE

SI-B8U095280WW

Part No SI-B8U095280WW
Manufacturer Samsung
Catalog LED Lighting - COBs, Engines, Modules
Description LED 3500K 80CRI LM561B / LED Lighting COBs Engines Modules LED Module series White, Warm Rectangle
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Lighting - COBs, Engines, Modules, Strips
Mfr Samsung Semiconductor, Inc.
Series LAM-RT32B
Package Box
Product Status Obsolete
Type LED Module
Color White, Warm
CCT (K) 3500K
Configuration Rectangle
Luminous Flux @ Current/Temperature 1150lm (1030lm ~ 1280lm)
Current - Test 385mA
Temperature - Test 35°C
Voltage - Forward (Vf) (Typ) 24V
Lumens/Watt @ Current - Test 126 lm/W
CRI (Color Rendering Index) 80
Viewing Angle 145°
Features With Connector
Dimension 273.00mm L x 216.00mm W
Height 5.60mm
Lens Type Domed
Other Names 1510-1125
Standard Package 60
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1241156-SI-B8U095280WW
Ultra Librarian 3D Model Ultra Librarian SI-B8U095280WW CAD Model

Description

The LAM-RT32B LED module from Samsung Semiconductor, Inc. is a high-quality optoelectronic product that is designed to provide bright and efficient lighting.

  • Configuration: Rectangle
  • Connector Type: Connector
  • Color: White, Warm
  • CCT (K): 3500K
  • CRI: 80
  • Viewing Angle: 145 degrees
  • Voltage - Forward (Vf) (Typ): 24V (typical)
  • Luminous Flux (typical): 1150lm (typical) @ a current/temperature rating of 385mA/35 degrees Celsius
  • Package: Box
  • Standard Package: 60
  • Dimension: 273.00mm long and 216.00mm wide
  • Height: 5.60mm
  • ECCN: EAR99

You May Also Be Interested in

Adafruit Industries LLC
LED COB WM WHT LNR STRP 3000K
Need more? Email Us
JKL Components Corp.
LED ENG BLUE LINEAR STRIP 5M
Need more? Email Us
Cree Inc.
LED COB XLAMP COOL WHT SQU 5000K
Need more? Email Us
JKL Components Corp.
LED ENG WHT LNR STRIP 4100K 4M
Need more? Email Us
JKL Components Corp.
LED MOD ALUMILINE WH LNR STRP 2'
Need more? Email Us
Seoul Semiconductor Inc.
LED COB ZC40 COOL WHT SQU 5600K
Need more? Email Us
Citizen
LED COB CLU731 COOL WH SQ 5000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Citizen
LED COB CLU711 NEUT WH SQ 4000K
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess